Visual Sound, Inc. Direct-Radiator High-Power Large Cinema System 4675C

Description
JBL Professional The 4000 Series of cinema loudspeakers meets the needs of sound designers and theater owners, delivering the finest sonic reproduction possible. These JBL Cinema Sound Systems are designed for biamplified applications as well as systems with built-in passive crossover networks. The passive cinema systems feature new low frequency transducer technology utilizing a newly designed magnetic structure that reduces both second and third order harmonic distortion. A new copper shorting ring allows this driver to provide more constant power response which allows the low frequency cabinets to deliver equal "energy" into the listening space at all frequencies. Those systems designed for biamplified applications incorporate JBL's exclusive Vented Gap Cooling (VGC™) woofers which significantly reduces the operating temperature of the voice coil, thereby delivering maximum peak impact with minimal power compression. The design delivers uniform frequency response throughout the entire listening area with high sound pressure level. This system is shipped partially preassembled. Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB 1 watt, 1 meter (3.3 ft) Power Capacity: 600 watt continuous IEC pink noise Dual 380 mm (15 in) low frequency loudspeakers 100 mm (4 in) compression driver 90° x 40° Constant-Coverage Bi-Radial ® horn Selectable crossover adjustment for the proper alignment of 2360 Series Bi-Radial ® horns Simple field assembly reduces labor costs
Description
JBL Professional The 4000 Series of cinema loudspeakers meets the needs of sound designers and theater owners, delivering the finest sonic reproduction possible. These JBL Cinema Sound Systems are designed for biamplified applications as well as systems with built-in passive crossover networks. The passive cinema systems feature new low frequency transducer technology utilizing a newly designed magnetic structure that reduces both second and third order harmonic distortion. A new copper shorting ring allows this driver to provide more constant power response which allows the low frequency cabinets to deliver equal "energy" into the listening space at all frequencies. Those systems designed for biamplified applications incorporate JBL's exclusive Vented Gap Cooling (VGC™) woofers which significantly reduces the operating temperature of the voice coil, thereby delivering maximum peak impact with minimal power compression. The design delivers uniform frequency response throughout the entire listening area with high sound pressure level. This system is shipped partially preassembled. Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB 1 watt, 1 meter (3.3 ft) Power Capacity: 600 watt continuous IEC pink noise Dual 380 mm (15 in) low frequency loudspeakers 100 mm (4 in) compression driver 90° x 40° Constant-Coverage Bi-Radial ® horn Selectable crossover adjustment for the proper alignment of 2360 Series Bi-Radial ® horns Simple field assembly reduces labor costs

Suppliers

Company
Product
Description
Supplier Links
Direct-Radiator High-Power Large Cinema System - 4675C - Visual Sound, Inc.
Broomall, PA, USA
Direct-Radiator High-Power Large Cinema System
4675C
Direct-Radiator High-Power Large Cinema System 4675C
JBL Professional The 4000 Series of cinema loudspeakers meets the needs of sound designers and theater owners, delivering the finest sonic reproduction possible. These JBL Cinema Sound Systems are designed for biamplified applications as well as systems with built-in passive crossover networks. The passive cinema systems feature new low frequency transducer technology utilizing a newly designed magnetic structure that reduces both second and third order harmonic distortion. A new copper shorting ring allows this driver to provide more constant power response which allows the low frequency cabinets to deliver equal "energy" into the listening space at all frequencies. Those systems designed for biamplified applications incorporate JBL's exclusive Vented Gap Cooling (VGC™) woofers which significantly reduces the operating temperature of the voice coil, thereby delivering maximum peak impact with minimal power compression. The design delivers uniform frequency response throughout the entire listening area with high sound pressure level. This system is shipped partially preassembled. Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB 1 watt, 1 meter (3.3 ft) Power Capacity: 600 watt continuous IEC pink noise Dual 380 mm (15 in) low frequency loudspeakers 100 mm (4 in) compression driver 90° x 40° Constant-Coverage Bi-Radial ® horn Selectable crossover adjustment for the proper alignment of 2360 Series Bi-Radial ® horns Simple field assembly reduces labor costs

JBL Professional

The 4000 Series of cinema loudspeakers meets the needs of sound designers and theater owners, delivering the finest sonic reproduction possible. These JBL Cinema Sound Systems are designed for biamplified applications as well as systems with built-in passive crossover networks. The passive cinema systems feature new low frequency transducer technology utilizing a newly designed magnetic structure that reduces both second and third order harmonic distortion. A new copper shorting ring allows this driver to provide more constant power response which allows the low frequency cabinets to deliver equal "energy" into the listening space at all frequencies. Those systems designed for biamplified applications incorporate JBL's exclusive Vented Gap Cooling (VGC™) woofers which significantly reduces the operating temperature of the voice coil, thereby delivering maximum peak impact with minimal power compression. The design delivers uniform frequency response throughout the entire listening area with high sound pressure level. This system is shipped partially preassembled.

  • Frequency Range: 34 Hz to 20 kHz
  • Sensitivity: 100 dB 1 watt, 1 meter (3.3 ft)
  • Power Capacity: 600 watt continuous IEC pink noise
  • Dual 380 mm (15 in) low frequency loudspeakers 100 mm (4 in) compression driver
  • 90° x 40° Constant-Coverage Bi-Radial ® horn
  • Selectable crossover adjustment for the proper alignment of 2360 Series Bi-Radial ® horns
  • Simple field assembly reduces labor costs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 4675C
Product Name Direct-Radiator High-Power Large Cinema System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details