Visual Sound, Inc. Direct-Radiator High-Power Shallow Profile High Frequency Cinema System 4670D-HF

Description
JBL Professional The 4000 Series of cinema loudspeakers meets the needs of sound designers and theater owners, delivering the finest sonic reproduction possible. These JBL Cinema Sound Systems are designed for biamplified applications as well as systems with built-in passive crossover networks. The 4670D-HF high frequency pack features the JBL 2446H, 100 mm (4 in) diaphragm compression driver, JBL 2380A Bi-Radial® horn and JBL 2509 adjustable bracket. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come pre-assembled to reduce field assembly time thus reducing installation costs. The passive cinema systems feature new low frequency transducer technology utilizing a newly designed magnetic structure that reduces both second and third order harmonic distortion. A new copper shorting ring allows this driver to provide more constant power response which allows the low frequency cabinets to deliver equal "energy" into the listening space at all frequencies. Those systems designed for biamplified applications incorporate JBL's exclusive Vented Gap Cooling (VGC™) woofers which significantly reduces the operating temperature of the voice coil, thereby delivering maximum peak impact with minimal power compression. Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB 1 watt, 1 meter (3.3 ft) Power Capacity: 600 watt continuous IEC pink noise 100 mm (4 in) compression driver 90 x 40 degree Constant-Coverage Bi-Radial ® horn Selectable crossover adjustment for the proper alignment for 2380 series Bi-Radial® horns Simple field assembly reduces labor costs
Description
JBL Professional The 4000 Series of cinema loudspeakers meets the needs of sound designers and theater owners, delivering the finest sonic reproduction possible. These JBL Cinema Sound Systems are designed for biamplified applications as well as systems with built-in passive crossover networks. The 4670D-HF high frequency pack features the JBL 2446H, 100 mm (4 in) diaphragm compression driver, JBL 2380A Bi-Radial® horn and JBL 2509 adjustable bracket. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come pre-assembled to reduce field assembly time thus reducing installation costs. The passive cinema systems feature new low frequency transducer technology utilizing a newly designed magnetic structure that reduces both second and third order harmonic distortion. A new copper shorting ring allows this driver to provide more constant power response which allows the low frequency cabinets to deliver equal "energy" into the listening space at all frequencies. Those systems designed for biamplified applications incorporate JBL's exclusive Vented Gap Cooling (VGC™) woofers which significantly reduces the operating temperature of the voice coil, thereby delivering maximum peak impact with minimal power compression. Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB 1 watt, 1 meter (3.3 ft) Power Capacity: 600 watt continuous IEC pink noise 100 mm (4 in) compression driver 90 x 40 degree Constant-Coverage Bi-Radial ® horn Selectable crossover adjustment for the proper alignment for 2380 series Bi-Radial® horns Simple field assembly reduces labor costs

Suppliers

Company
Product
Description
Supplier Links
Direct-Radiator High-Power Shallow Profile High Frequency Cinema System - 4670D-HF - Visual Sound, Inc.
Broomall, PA, USA
Direct-Radiator High-Power Shallow Profile High Frequency Cinema System
4670D-HF
Direct-Radiator High-Power Shallow Profile High Frequency Cinema System 4670D-HF
JBL Professional The 4000 Series of cinema loudspeakers meets the needs of sound designers and theater owners, delivering the finest sonic reproduction possible. These JBL Cinema Sound Systems are designed for biamplified applications as well as systems with built-in passive crossover networks. The 4670D-HF high frequency pack features the JBL 2446H, 100 mm (4 in) diaphragm compression driver, JBL 2380A Bi-Radial® horn and JBL 2509 adjustable bracket. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come pre-assembled to reduce field assembly time thus reducing installation costs. The passive cinema systems feature new low frequency transducer technology utilizing a newly designed magnetic structure that reduces both second and third order harmonic distortion. A new copper shorting ring allows this driver to provide more constant power response which allows the low frequency cabinets to deliver equal "energy" into the listening space at all frequencies. Those systems designed for biamplified applications incorporate JBL's exclusive Vented Gap Cooling (VGC™) woofers which significantly reduces the operating temperature of the voice coil, thereby delivering maximum peak impact with minimal power compression. Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB 1 watt, 1 meter (3.3 ft) Power Capacity: 600 watt continuous IEC pink noise 100 mm (4 in) compression driver 90 x 40 degree Constant-Coverage Bi-Radial ® horn Selectable crossover adjustment for the proper alignment for 2380 series Bi-Radial® horns Simple field assembly reduces labor costs

JBL Professional

The 4000 Series of cinema loudspeakers meets the needs of sound designers and theater owners, delivering the finest sonic reproduction possible. These JBL Cinema Sound Systems are designed for biamplified applications as well as systems with built-in passive crossover networks. The 4670D-HF high frequency pack features the JBL 2446H, 100 mm (4 in) diaphragm compression driver, JBL 2380A Bi-Radial® horn and JBL 2509 adjustable bracket. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come pre-assembled to reduce field assembly time thus reducing installation costs. The passive cinema systems feature new low frequency transducer technology utilizing a newly designed magnetic structure that reduces both second and third order harmonic distortion. A new copper shorting ring allows this driver to provide more constant power response which allows the low frequency cabinets to deliver equal "energy" into the listening space at all frequencies. Those systems designed for biamplified applications incorporate JBL's exclusive Vented Gap Cooling (VGC™) woofers which significantly reduces the operating temperature of the voice coil, thereby delivering maximum peak impact with minimal power compression.

  • Frequency Range: 34 Hz to 20 kHz
  • Sensitivity: 100 dB 1 watt, 1 meter (3.3 ft)
  • Power Capacity: 600 watt continuous IEC pink noise
  • 100 mm (4 in) compression driver
  • 90 x 40 degree Constant-Coverage Bi-Radial ® horn
  • Selectable crossover adjustment for the proper alignment for 2380 series Bi-Radial® horns
  • Simple field assembly reduces labor costs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 4670D-HF
Product Name Direct-Radiator High-Power Shallow Profile High Frequency Cinema System
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
Speaker - FBS40C - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 88 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details