Visual Sound, Inc. 18 Inch Single THX Approved High Power Subwoofer, 800 Watt 4645C

Description
JBL Professional The JBL Model 4645C is a high quality subwoofer system, featuring an advanced technology 460 mm (18 in), low frequency transducer mounted in a direct radiator, bass-reflex enclosure for smooth response to the lowest audible frequencies. The 4645C is ideal for low-frequency augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications. 800 Watts Continuous Pink Noise, 1600 Watts Continuous Program Power Handling Usable response to 22 Hz (-10 dB, no EQ), flat to 22 Hz (-3 dB) with External EQ Approved by Lucasfilm, Ltd. for THX® installations
Description
JBL Professional The JBL Model 4645C is a high quality subwoofer system, featuring an advanced technology 460 mm (18 in), low frequency transducer mounted in a direct radiator, bass-reflex enclosure for smooth response to the lowest audible frequencies. The 4645C is ideal for low-frequency augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications. 800 Watts Continuous Pink Noise, 1600 Watts Continuous Program Power Handling Usable response to 22 Hz (-10 dB, no EQ), flat to 22 Hz (-3 dB) with External EQ Approved by Lucasfilm, Ltd. for THX® installations

Suppliers

Company
Product
Description
Supplier Links
18 Inch Single THX Approved High Power Subwoofer, 800 Watt - 4645C - Visual Sound, Inc.
Broomall, PA, USA
18 Inch Single THX Approved High Power Subwoofer, 800 Watt
4645C
18 Inch Single THX Approved High Power Subwoofer, 800 Watt 4645C
JBL Professional The JBL Model 4645C is a high quality subwoofer system, featuring an advanced technology 460 mm (18 in), low frequency transducer mounted in a direct radiator, bass-reflex enclosure for smooth response to the lowest audible frequencies. The 4645C is ideal for low-frequency augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications. 800 Watts Continuous Pink Noise, 1600 Watts Continuous Program Power Handling Usable response to 22 Hz (-10 dB, no EQ), flat to 22 Hz (-3 dB) with External EQ Approved by Lucasfilm, Ltd. for THX® installations

JBL Professional

The JBL Model 4645C is a high quality subwoofer system, featuring an advanced technology 460 mm (18 in), low frequency transducer mounted in a direct radiator, bass-reflex enclosure for smooth response to the lowest audible frequencies. The 4645C is ideal for low-frequency augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications.

  • 800 Watts Continuous Pink Noise, 1600 Watts Continuous Program Power Handling
  • Usable response to 22 Hz (-10 dB, no EQ), flat to 22 Hz (-3 dB) with External EQ
  • Approved by Lucasfilm, Ltd. for THX® installations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 4645C
Product Name 18 Inch Single THX Approved High Power Subwoofer, 800 Watt
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 61 ohms
Sensitivity 105 dB
Size 0.25 inch (6 mm)
View Details
WXv2 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details