Visual Sound, Inc. 18 Inch Single THX Approved High Power Subwoofer, 600 Watt 4641

Description
JBL Professional The JBL Model 4641 is a high quality subwoofer system, featuring an advanced technology 460 mm (18 in), low frequency transducer mounted in a direct radiator, bass-reflex enclosure for smooth response to the lowest audible frequencies. The 4641 is ideal for low-frequency augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications. 600 Watts Continuous Pink Noise, 1200 Watts Continuous Program Power Handling Usable response to 25 Hz (-10 dB, no EQ), flat to 25 Hz (-3 dB) with External EQ Approved by Lucasfilm, Ltd. for THX® installations
Description
JBL Professional The JBL Model 4641 is a high quality subwoofer system, featuring an advanced technology 460 mm (18 in), low frequency transducer mounted in a direct radiator, bass-reflex enclosure for smooth response to the lowest audible frequencies. The 4641 is ideal for low-frequency augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications. 600 Watts Continuous Pink Noise, 1200 Watts Continuous Program Power Handling Usable response to 25 Hz (-10 dB, no EQ), flat to 25 Hz (-3 dB) with External EQ Approved by Lucasfilm, Ltd. for THX® installations

Suppliers

Company
Product
Description
Supplier Links
18 Inch Single THX Approved High Power Subwoofer, 600 Watt - 4641 - Visual Sound, Inc.
Broomall, PA, USA
18 Inch Single THX Approved High Power Subwoofer, 600 Watt
4641
18 Inch Single THX Approved High Power Subwoofer, 600 Watt 4641
JBL Professional The JBL Model 4641 is a high quality subwoofer system, featuring an advanced technology 460 mm (18 in), low frequency transducer mounted in a direct radiator, bass-reflex enclosure for smooth response to the lowest audible frequencies. The 4641 is ideal for low-frequency augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications. 600 Watts Continuous Pink Noise, 1200 Watts Continuous Program Power Handling Usable response to 25 Hz (-10 dB, no EQ), flat to 25 Hz (-3 dB) with External EQ Approved by Lucasfilm, Ltd. for THX® installations

JBL Professional

The JBL Model 4641 is a high quality subwoofer system, featuring an advanced technology 460 mm (18 in), low frequency transducer mounted in a direct radiator, bass-reflex enclosure for smooth response to the lowest audible frequencies. The 4641 is ideal for low-frequency augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications.

  • 600 Watts Continuous Pink Noise, 1200 Watts Continuous Program Power Handling
  • Usable response to 25 Hz (-10 dB, no EQ), flat to 25 Hz (-3 dB) with External EQ
  • Approved by Lucasfilm, Ltd. for THX® installations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 4641
Product Name 18 Inch Single THX Approved High Power Subwoofer, 600 Watt
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.08 inch (129 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 845 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details