Visual Sound, Inc. 15 Inch Dual 800 Watt Low Frequency System 4638

Description
JBL Professional The JBL 4638 low frequency system is designed for cinema use and general reinforcement where smooth power response and accurate reproduction are essential. The 4638 employs the latest in JBL low frequency transducer technology, offering exceptional performance benefits. The JBL 2035H 380 mm (15 in) transducer employs a coppersleeved magnetic pole piece which reduces internal flux modulation and provides a more stable magnetic field. This substantially lowers both second and third order harmonic distortion. Usable Response to 30 Hz 100 dB Sensitivity, lW, 1 m 800 Watts Power Capacity; 1600 Watts Continuous Program Two 380 mm (15 in) Low Frequency Transducers with Exceptional Performance Direct Radiator Ported Enclosure
Description
JBL Professional The JBL 4638 low frequency system is designed for cinema use and general reinforcement where smooth power response and accurate reproduction are essential. The 4638 employs the latest in JBL low frequency transducer technology, offering exceptional performance benefits. The JBL 2035H 380 mm (15 in) transducer employs a coppersleeved magnetic pole piece which reduces internal flux modulation and provides a more stable magnetic field. This substantially lowers both second and third order harmonic distortion. Usable Response to 30 Hz 100 dB Sensitivity, lW, 1 m 800 Watts Power Capacity; 1600 Watts Continuous Program Two 380 mm (15 in) Low Frequency Transducers with Exceptional Performance Direct Radiator Ported Enclosure

Suppliers

Company
Product
Description
Supplier Links
15 Inch Dual 800 Watt Low Frequency System - 4638 - Visual Sound, Inc.
Broomall, PA, USA
15 Inch Dual 800 Watt Low Frequency System
4638
15 Inch Dual 800 Watt Low Frequency System 4638
JBL Professional The JBL 4638 low frequency system is designed for cinema use and general reinforcement where smooth power response and accurate reproduction are essential. The 4638 employs the latest in JBL low frequency transducer technology, offering exceptional performance benefits. The JBL 2035H 380 mm (15 in) transducer employs a coppersleeved magnetic pole piece which reduces internal flux modulation and provides a more stable magnetic field. This substantially lowers both second and third order harmonic distortion. Usable Response to 30 Hz 100 dB Sensitivity, lW, 1 m 800 Watts Power Capacity; 1600 Watts Continuous Program Two 380 mm (15 in) Low Frequency Transducers with Exceptional Performance Direct Radiator Ported Enclosure

JBL Professional

The JBL 4638 low frequency system is designed for cinema use and general reinforcement where smooth power response and accurate reproduction are essential. The 4638 employs the latest in JBL low frequency transducer technology, offering exceptional performance benefits. The JBL 2035H 380 mm (15 in) transducer employs a coppersleeved magnetic pole piece which reduces internal flux modulation and provides a more stable magnetic field. This substantially lowers both second and third order harmonic distortion.

  • Usable Response to 30 Hz
  • 100 dB Sensitivity, lW, 1 m
  • 800 Watts Power Capacity; 1600 Watts Continuous Program
  • Two 380 mm (15 in) Low Frequency Transducers with Exceptional Performance
  • Direct Radiator Ported Enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 4638
Product Name 15 Inch Dual 800 Watt Low Frequency System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 175 ohms
Sensitivity 124 dB
Size 0.31 inch (8 mm)
View Details