Visual Sound, Inc. Two-Way ScreenArray Bi-Amp Passive Cinema Loudspeaker System with a Network 4622N

Description
JBL Professional The 4622 provides smooth and accurate reproduction of cinema soundtracks in a compact and very cost effective system. The system iscomprised of two parts: the 4622-HF high-frequency pack and the 4639 low-frequency system. The 4622-HF high-frequency pack features the JBL 2430H, 75 mm (3 in) diaphragm compression driver, JBL 2384 ScreenArray horn and adjustable bracket. The ScreenArray horn features a patent design that compensates for high-frequency spreading caused by perforated screens for greatly improved audience coverage. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come pre-assembled to reduce field assembly time thus reducing installation costs. The 4639 dual 380 mm (15 in) lowfrequency system uses JBL low frequency transducer technology for outstanding performance benefits. The cast frame JBL 2035H-1 380 mm (15 in) transducer employs a ribbon wire voice coil and magnetic circuit innovations that minimize distortion. Two-Way ScreenArray® Systems provide smooth and accurate reproduction of cinema soundtracks while being compact and very cost-effective. Measuring less than 18 inch deep, these speakers come fully assembled, making installation quick and easy. Two-way system provides smooth and accurate reproduction of cinema soundtracks Dual 380mm (15 in) low frequency transducers Power capacity: 600 W continuous IEC pink noise SSC™ Screen Spreading Compensation (patent pending) Second-generation Optimized Aperture™ Waveguide technology for ultra-low distortion and extremely uniform frequency response Smooth response, controlled coverage Application includes: Cost-effective film sound reproduction
Description
JBL Professional The 4622 provides smooth and accurate reproduction of cinema soundtracks in a compact and very cost effective system. The system iscomprised of two parts: the 4622-HF high-frequency pack and the 4639 low-frequency system. The 4622-HF high-frequency pack features the JBL 2430H, 75 mm (3 in) diaphragm compression driver, JBL 2384 ScreenArray horn and adjustable bracket. The ScreenArray horn features a patent design that compensates for high-frequency spreading caused by perforated screens for greatly improved audience coverage. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come pre-assembled to reduce field assembly time thus reducing installation costs. The 4639 dual 380 mm (15 in) lowfrequency system uses JBL low frequency transducer technology for outstanding performance benefits. The cast frame JBL 2035H-1 380 mm (15 in) transducer employs a ribbon wire voice coil and magnetic circuit innovations that minimize distortion. Two-Way ScreenArray® Systems provide smooth and accurate reproduction of cinema soundtracks while being compact and very cost-effective. Measuring less than 18 inch deep, these speakers come fully assembled, making installation quick and easy. Two-way system provides smooth and accurate reproduction of cinema soundtracks Dual 380mm (15 in) low frequency transducers Power capacity: 600 W continuous IEC pink noise SSC™ Screen Spreading Compensation (patent pending) Second-generation Optimized Aperture™ Waveguide technology for ultra-low distortion and extremely uniform frequency response Smooth response, controlled coverage Application includes: Cost-effective film sound reproduction

Suppliers

Company
Product
Description
Supplier Links
Two-Way ScreenArray Bi-Amp Passive Cinema Loudspeaker System with a Network - 4622N - Visual Sound, Inc.
Broomall, PA, USA
Two-Way ScreenArray Bi-Amp Passive Cinema Loudspeaker System with a Network
4622N
Two-Way ScreenArray Bi-Amp Passive Cinema Loudspeaker System with a Network 4622N
JBL Professional The 4622 provides smooth and accurate reproduction of cinema soundtracks in a compact and very cost effective system. The system iscomprised of two parts: the 4622-HF high-frequency pack and the 4639 low-frequency system. The 4622-HF high-frequency pack features the JBL 2430H, 75 mm (3 in) diaphragm compression driver, JBL 2384 ScreenArray horn and adjustable bracket. The ScreenArray horn features a patent design that compensates for high-frequency spreading caused by perforated screens for greatly improved audience coverage. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come pre-assembled to reduce field assembly time thus reducing installation costs. The 4639 dual 380 mm (15 in) lowfrequency system uses JBL low frequency transducer technology for outstanding performance benefits. The cast frame JBL 2035H-1 380 mm (15 in) transducer employs a ribbon wire voice coil and magnetic circuit innovations that minimize distortion. Two-Way ScreenArray® Systems provide smooth and accurate reproduction of cinema soundtracks while being compact and very cost-effective. Measuring less than 18 inch deep, these speakers come fully assembled, making installation quick and easy. Two-way system provides smooth and accurate reproduction of cinema soundtracks Dual 380mm (15 in) low frequency transducers Power capacity: 600 W continuous IEC pink noise SSC™ Screen Spreading Compensation (patent pending) Second-generation Optimized Aperture™ Waveguide technology for ultra-low distortion and extremely uniform frequency response Smooth response, controlled coverage Application includes: Cost-effective film sound reproduction

JBL Professional

The 4622 provides smooth and accurate reproduction of cinema soundtracks in a compact and very cost effective system. The system iscomprised of two parts: the 4622-HF high-frequency pack and the 4639 low-frequency system. The 4622-HF high-frequency pack features the JBL 2430H, 75 mm (3 in) diaphragm compression driver, JBL 2384 ScreenArray horn and adjustable bracket. The ScreenArray horn features a patent design that compensates for high-frequency spreading caused by perforated screens for greatly improved audience coverage. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come pre-assembled to reduce field assembly time thus reducing installation costs. The 4639 dual 380 mm (15 in) lowfrequency system uses JBL low frequency transducer technology for outstanding performance benefits. The cast frame JBL 2035H-1 380 mm (15 in) transducer employs a ribbon wire voice coil and magnetic circuit innovations that minimize distortion. Two-Way ScreenArray® Systems provide smooth and accurate reproduction of cinema soundtracks while being compact and very cost-effective. Measuring less than 18 inch deep, these speakers come fully assembled, making installation quick and easy.

  • Two-way system provides smooth and accurate reproduction of cinema soundtracks
  • Dual 380mm (15 in) low frequency transducers
  • Power capacity: 600 W continuous IEC pink noise
  • SSC™ Screen Spreading Compensation (patent pending)
  • Second-generation Optimized Aperture™ Waveguide technology for ultra-low distortion and extremely uniform frequency response
  • Smooth response, controlled coverage
  • Application includes: Cost-effective film sound reproduction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 4622N
Product Name Two-Way ScreenArray Bi-Amp Passive Cinema Loudspeaker System with a Network
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 680 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details