Visual Sound, Inc. Two-Way ScreenArray Bi-Amplified Passive High Frequency Cinema Loudspeaker System 4622-HF

Description
JBL Professional The 4622 provides smooth and accurate reproduction of cinema soundtracks in a compact and very cost effective system. The 4622-HF high-frequency pack features the JBL 2430H, 75 mm (3 in) diaphragm compression driver, JBL 2384 ScreenArray horn and adjustable bracket. The ScreenArray horn features a patent design that compensates for high-frequency spreading caused by perforated screens for greatly improved audience coverage. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come pre-assembled to reduce field assembly time thus reducing installation costs. Two-Way ScreenArray® Systems provide smooth and accurate reproduction of cinema soundtracks while being compact and very cost-effective. Measuring less than 18 inch deep, these speakers come fully assembled, making installation quick and easy. Two-way system provides smooth and accurate reproduction of cinema soundtracks Dual 380mm (15 in) low frequency transducers Power capacity: 600 W continuous IEC pink noise SSC™ Screen Spreading Compensation (patent pending) Second-generation Optimized Aperture™ Waveguide technology for ultra-low distortion and extremely uniform frequency response Smooth response, controlled coverage Application includes: Cost-effective film sound reproduction
Description
JBL Professional The 4622 provides smooth and accurate reproduction of cinema soundtracks in a compact and very cost effective system. The 4622-HF high-frequency pack features the JBL 2430H, 75 mm (3 in) diaphragm compression driver, JBL 2384 ScreenArray horn and adjustable bracket. The ScreenArray horn features a patent design that compensates for high-frequency spreading caused by perforated screens for greatly improved audience coverage. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come pre-assembled to reduce field assembly time thus reducing installation costs. Two-Way ScreenArray® Systems provide smooth and accurate reproduction of cinema soundtracks while being compact and very cost-effective. Measuring less than 18 inch deep, these speakers come fully assembled, making installation quick and easy. Two-way system provides smooth and accurate reproduction of cinema soundtracks Dual 380mm (15 in) low frequency transducers Power capacity: 600 W continuous IEC pink noise SSC™ Screen Spreading Compensation (patent pending) Second-generation Optimized Aperture™ Waveguide technology for ultra-low distortion and extremely uniform frequency response Smooth response, controlled coverage Application includes: Cost-effective film sound reproduction

Suppliers

Company
Product
Description
Supplier Links
Two-Way ScreenArray Bi-Amplified Passive High Frequency Cinema Loudspeaker System - 4622-HF - Visual Sound, Inc.
Broomall, PA, USA
Two-Way ScreenArray Bi-Amplified Passive High Frequency Cinema Loudspeaker System
4622-HF
Two-Way ScreenArray Bi-Amplified Passive High Frequency Cinema Loudspeaker System 4622-HF
JBL Professional The 4622 provides smooth and accurate reproduction of cinema soundtracks in a compact and very cost effective system. The 4622-HF high-frequency pack features the JBL 2430H, 75 mm (3 in) diaphragm compression driver, JBL 2384 ScreenArray horn and adjustable bracket. The ScreenArray horn features a patent design that compensates for high-frequency spreading caused by perforated screens for greatly improved audience coverage. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come pre-assembled to reduce field assembly time thus reducing installation costs. Two-Way ScreenArray® Systems provide smooth and accurate reproduction of cinema soundtracks while being compact and very cost-effective. Measuring less than 18 inch deep, these speakers come fully assembled, making installation quick and easy. Two-way system provides smooth and accurate reproduction of cinema soundtracks Dual 380mm (15 in) low frequency transducers Power capacity: 600 W continuous IEC pink noise SSC™ Screen Spreading Compensation (patent pending) Second-generation Optimized Aperture™ Waveguide technology for ultra-low distortion and extremely uniform frequency response Smooth response, controlled coverage Application includes: Cost-effective film sound reproduction

JBL Professional

The 4622 provides smooth and accurate reproduction of cinema soundtracks in a compact and very cost effective system. The 4622-HF high-frequency pack features the JBL 2430H, 75 mm (3 in) diaphragm compression driver, JBL 2384 ScreenArray horn and adjustable bracket. The ScreenArray horn features a patent design that compensates for high-frequency spreading caused by perforated screens for greatly improved audience coverage. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come pre-assembled to reduce field assembly time thus reducing installation costs. Two-Way ScreenArray® Systems provide smooth and accurate reproduction of cinema soundtracks while being compact and very cost-effective. Measuring less than 18 inch deep, these speakers come fully assembled, making installation quick and easy.

  • Two-way system provides smooth and accurate reproduction of cinema soundtracks
  • Dual 380mm (15 in) low frequency transducers
  • Power capacity: 600 W continuous IEC pink noise
  • SSC™ Screen Spreading Compensation (patent pending)
  • Second-generation Optimized Aperture™ Waveguide technology for ultra-low distortion and extremely uniform frequency response
  • Smooth response, controlled coverage
  • Application includes: Cost-effective film sound reproduction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 4622-HF
Product Name Two-Way ScreenArray Bi-Amplified Passive High Frequency Cinema Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details