44XT W/O ADAPTER DRIVER -- 44XT W/O ADAPTER DRIVER
Visual Sound, Inc.
44XT w/o adapter Driver
44XT w/o adapter Driver
Description
Peavey Electronics
44XT w/o adapter Driver
Description
Peavey Electronics
44XT w/o adapter Driver
Suppliers
Peavey Electronics
44XT w/o adapter Driver
Peavey Electronics
44XT w/o adapter Driver
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
44XT w/o adapter Driver |
|
Product Name
|
44XT w/o adapter Driver |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.47 inch (215 mm)
View Details
Audio Products International Corp.
Maximum Power
150 watts
Impedance
8 ohms
Sensitivity
93.5 dB
View Details
Nominal Power
0.3000 watts
Impedance
8 ohms
Frequency Response
20000 Hz
View Details