44XT W/ ADAPTER DRIVER -- 44XT W/ ADAPTER DRIVER
Visual Sound, Inc.
44XT w/ adapter Driver
44XT w/ adapter Driver
Description
Peavey Electronics
44XT w/ adapter Driver
Description
Peavey Electronics
44XT w/ adapter Driver
Suppliers
Peavey Electronics
44XT w/ adapter Driver
Peavey Electronics
44XT w/ adapter Driver
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
44XT w/ adapter Driver |
|
Product Name
|
44XT w/ adapter Driver |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.47 inch (215 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
Knowles Electronics, LLC.
Impedance
230 ohms
Sensitivity
100 dB
Size
0.20 inch (5 mm)
View Details