Visual Sound, Inc. 42" class (42.0" measured diagonally) Hospital Grade LCD Widescreen HDTV with HD-PPV Capability 42LD6DDH

Description
LG Electronics, U.S.A Hospital Grade TV For the patient room environment, the LD6DDH healthcare LCD TV features advanced technologies with sleek design, including invisible speakers and unique pillow speaker ports This combination of style and technology provides a pleasant diversion during the hospital stay and makes the room more comfortable for patients and families. Integrated Power Saving modes provide added energy savings for hospitals looking to upgrade technology without an increase in energy output. DESIGNED SPECIFICALLY FOR THE HEALTHCARE INDUSTRY UL HOSPITAL GRADE LISTED Built-in Pillow Speaker Port Built-in Card Slot (MPI™ Interface) Rear Speaker Disable Switch EXPANDED PILLOW SPEAKER COMPATIBILITY Supports multiple codes (Zenith, Philips, RCA) BED 1 / BED 2 CONTROL with optional IR patient remote 124-213-08, sold separately) EXPRESS SCRIPT Easy to use, 7 Step Installer Menu Setup Wizard MPEG-2/MPEG-4 H.264 DECODING SPLASH IMAGE LOGO (ON STARTUP) CLEAR VOICE II DYNAMIC POWER SAVINGS USB CLONING - COMMERCIAL SETTINGS HD VOD PPV DECRYPTION AND INTERACTIVE SYSTEM CAPABILITY Integrated Pro:Idiom® DIGITAL HD-PPV COMPATIBILITY BUILT-IN ATSC/NTSC/CLEAR QAM TUNER NATIVE DISPLAY RESOLUTION 1920 x 1080 (Full HD 1080p) DYNAMIC CONTRAST RATIO 50,000:1 STANDARD VESA™ MOUNTING INTERFACE 200mm x 200mm CALIFORNIA ENERGY COMMISSION (CEC) COMPLIANT RESTRICTION OF HAZARDOUS SUBSTANCES (RoHS) COMPLIANT 2 YEAR LIMITED WARRANTY(parts and labor)
Description
LG Electronics, U.S.A Hospital Grade TV For the patient room environment, the LD6DDH healthcare LCD TV features advanced technologies with sleek design, including invisible speakers and unique pillow speaker ports This combination of style and technology provides a pleasant diversion during the hospital stay and makes the room more comfortable for patients and families. Integrated Power Saving modes provide added energy savings for hospitals looking to upgrade technology without an increase in energy output. DESIGNED SPECIFICALLY FOR THE HEALTHCARE INDUSTRY UL HOSPITAL GRADE LISTED Built-in Pillow Speaker Port Built-in Card Slot (MPI™ Interface) Rear Speaker Disable Switch EXPANDED PILLOW SPEAKER COMPATIBILITY Supports multiple codes (Zenith, Philips, RCA) BED 1 / BED 2 CONTROL with optional IR patient remote 124-213-08, sold separately) EXPRESS SCRIPT Easy to use, 7 Step Installer Menu Setup Wizard MPEG-2/MPEG-4 H.264 DECODING SPLASH IMAGE LOGO (ON STARTUP) CLEAR VOICE II DYNAMIC POWER SAVINGS USB CLONING - COMMERCIAL SETTINGS HD VOD PPV DECRYPTION AND INTERACTIVE SYSTEM CAPABILITY Integrated Pro:Idiom® DIGITAL HD-PPV COMPATIBILITY BUILT-IN ATSC/NTSC/CLEAR QAM TUNER NATIVE DISPLAY RESOLUTION 1920 x 1080 (Full HD 1080p) DYNAMIC CONTRAST RATIO 50,000:1 STANDARD VESA™ MOUNTING INTERFACE 200mm x 200mm CALIFORNIA ENERGY COMMISSION (CEC) COMPLIANT RESTRICTION OF HAZARDOUS SUBSTANCES (RoHS) COMPLIANT 2 YEAR LIMITED WARRANTY(parts and labor)

Suppliers

Company
Product
Description
Supplier Links
42
Broomall, PA, USA
42" class (42.0" measured diagonally) Hospital Grade LCD Widescreen HDTV with HD-PPV Capability
42LD6DDH
42" class (42.0" measured diagonally) Hospital Grade LCD Widescreen HDTV with HD-PPV Capability 42LD6DDH
LG Electronics, U.S.A Hospital Grade TV For the patient room environment, the LD6DDH healthcare LCD TV features advanced technologies with sleek design, including invisible speakers and unique pillow speaker ports This combination of style and technology provides a pleasant diversion during the hospital stay and makes the room more comfortable for patients and families. Integrated Power Saving modes provide added energy savings for hospitals looking to upgrade technology without an increase in energy output. DESIGNED SPECIFICALLY FOR THE HEALTHCARE INDUSTRY UL HOSPITAL GRADE LISTED Built-in Pillow Speaker Port Built-in Card Slot (MPI™ Interface) Rear Speaker Disable Switch EXPANDED PILLOW SPEAKER COMPATIBILITY Supports multiple codes (Zenith, Philips, RCA) BED 1 / BED 2 CONTROL with optional IR patient remote 124-213-08, sold separately) EXPRESS SCRIPT Easy to use, 7 Step Installer Menu Setup Wizard MPEG-2/MPEG-4 H.264 DECODING SPLASH IMAGE LOGO (ON STARTUP) CLEAR VOICE II DYNAMIC POWER SAVINGS USB CLONING - COMMERCIAL SETTINGS HD VOD PPV DECRYPTION AND INTERACTIVE SYSTEM CAPABILITY Integrated Pro:Idiom® DIGITAL HD-PPV COMPATIBILITY BUILT-IN ATSC/NTSC/CLEAR QAM TUNER NATIVE DISPLAY RESOLUTION 1920 x 1080 (Full HD 1080p) DYNAMIC CONTRAST RATIO 50,000:1 STANDARD VESA™ MOUNTING INTERFACE 200mm x 200mm CALIFORNIA ENERGY COMMISSION (CEC) COMPLIANT RESTRICTION OF HAZARDOUS SUBSTANCES (RoHS) COMPLIANT 2 YEAR LIMITED WARRANTY(parts and labor)

LG Electronics, U.S.A

Hospital Grade TV For the patient room environment, the LD6DDH healthcare LCD TV features advanced technologies with sleek design, including invisible speakers and unique pillow speaker ports

This combination of style and technology provides a pleasant diversion during the hospital stay and makes the room more comfortable for patients and families. Integrated Power Saving modes provide added energy savings for hospitals looking to upgrade technology without an increase in energy output.

  • DESIGNED SPECIFICALLY FOR THE HEALTHCARE INDUSTRY
  • UL HOSPITAL GRADE LISTED
  • Built-in Pillow Speaker Port
  • Built-in Card Slot (MPI™ Interface)
  • Rear Speaker Disable Switch
  • EXPANDED PILLOW SPEAKER COMPATIBILITY Supports multiple codes (Zenith, Philips, RCA)
  • BED 1 / BED 2 CONTROL with optional IR patient remote 124-213-08, sold separately)
  • EXPRESS SCRIPT
  • Easy to use, 7 Step Installer
  • Menu Setup Wizard
  • MPEG-2/MPEG-4 H.264 DECODING
  • SPLASH IMAGE LOGO (ON STARTUP)
  • CLEAR VOICE II
  • DYNAMIC POWER SAVINGS
  • USB CLONING - COMMERCIAL SETTINGS
  • HD VOD PPV DECRYPTION AND
  • INTERACTIVE SYSTEM CAPABILITY Integrated Pro:Idiom®
  • DIGITAL HD-PPV COMPATIBILITY
  • BUILT-IN ATSC/NTSC/CLEAR QAM TUNER
  • NATIVE DISPLAY RESOLUTION 1920 x 1080 (Full HD 1080p)
  • DYNAMIC CONTRAST RATIO 50,000:1
  • STANDARD VESA™ MOUNTING INTERFACE 200mm x 200mm
  • CALIFORNIA ENERGY COMMISSION (CEC) COMPLIANT
  • RESTRICTION OF HAZARDOUS SUBSTANCES (RoHS) COMPLIANT
  • 2 YEAR LIMITED WARRANTY(parts and labor)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number 42LD6DDH
Product Name 42" class (42.0" measured diagonally) Hospital Grade LCD Widescreen HDTV with HD-PPV Capability
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711495 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details