Visual Sound, Inc. DCH-1 Standing/Sitting Adjustable Workstation 42701

Description
Balt Height adjustable for sitting or standing applications. Keyboard/mouse platform is tilted for comfort and includes wristrest. Includes a slotted printer shelf that will accommodate dot matrix or las... Height adjustable for sitting or standing applications. Keyboard/mouse platform is tilted for comfort and includes wristrest. Includes a slotted printer shelf that will accommodate dot matrix or laser printers, cable management tray and 3" casters for mobility. CPU holder is adjustable and interchangeable. Unit adjusts from 29 1/2" to 39 1/2" to accommodate sitting or standing applications. Keyboard/mouse platform is tilted and includes wrist rest for comfort. Slotted printer shelf can accommodate laser or dot matrix printers. Also includes 3" casters, cable management tray, and an interchangeable and adjustable CPU holder.
Description
Balt Height adjustable for sitting or standing applications. Keyboard/mouse platform is tilted for comfort and includes wristrest. Includes a slotted printer shelf that will accommodate dot matrix or las... Height adjustable for sitting or standing applications. Keyboard/mouse platform is tilted for comfort and includes wristrest. Includes a slotted printer shelf that will accommodate dot matrix or laser printers, cable management tray and 3" casters for mobility. CPU holder is adjustable and interchangeable. Unit adjusts from 29 1/2" to 39 1/2" to accommodate sitting or standing applications. Keyboard/mouse platform is tilted and includes wrist rest for comfort. Slotted printer shelf can accommodate laser or dot matrix printers. Also includes 3" casters, cable management tray, and an interchangeable and adjustable CPU holder.

Suppliers

Company
Product
Description
Supplier Links
DCH-1 Standing/Sitting Adjustable Workstation - 42701 - Visual Sound, Inc.
Broomall, PA, USA
DCH-1 Standing/Sitting Adjustable Workstation
42701
DCH-1 Standing/Sitting Adjustable Workstation 42701
Balt Height adjustable for sitting or standing applications. Keyboard/mouse platform is tilted for comfort and includes wristrest. Includes a slotted printer shelf that will accommodate dot matrix or las... Height adjustable for sitting or standing applications. Keyboard/mouse platform is tilted for comfort and includes wristrest. Includes a slotted printer shelf that will accommodate dot matrix or laser printers, cable management tray and 3" casters for mobility. CPU holder is adjustable and interchangeable. Unit adjusts from 29 1/2" to 39 1/2" to accommodate sitting or standing applications. Keyboard/mouse platform is tilted and includes wrist rest for comfort. Slotted printer shelf can accommodate laser or dot matrix printers. Also includes 3" casters, cable management tray, and an interchangeable and adjustable CPU holder.

Balt

Height adjustable for sitting or standing applications. Keyboard/mouse platform is tilted for comfort and includes wristrest. Includes a slotted printer shelf that will accommodate dot matrix or las...

Height adjustable for sitting or standing applications. Keyboard/mouse platform is tilted for comfort and includes wristrest. Includes a slotted printer shelf that will accommodate dot matrix or laser printers, cable management tray and 3" casters for mobility. CPU holder is adjustable and interchangeable.

  • Unit adjusts from 29 1/2" to 39 1/2" to accommodate sitting or standing applications.
  • Keyboard/mouse platform is tilted and includes wrist rest for comfort.
  • Slotted printer shelf can accommodate laser or dot matrix printers.
  • Also includes 3" casters, cable management tray, and an interchangeable and adjustable CPU holder.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 42701
Product Name DCH-1 Standing/Sitting Adjustable Workstation
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC632LF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
Elevatek Workbench Centered (Stationary), Electric, Dissipative (72
Specs
Length 48.0 inch (1219 mm)
Width 72.0 inch (1828.80 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details