Visual Sound, Inc. Compact Aluminum Baffle for Wall or Ceiling Use 8" 410-8

Description
Atlas Sound Compact unidirectional aluminum baffle/enclosure with one-piece grille provides long lasting service indoors or out. Sturdy assembly features a spun .038 aluminum housing and mounts easily to walls, ceilings, or to 4" (102mm) octagon E.O. boxes (manufactured by others). The model 410-8 mounts a standard 8" (203mm) loudspeaker (will not work with 8W Transformers). Baffle interior is undercoated and patchjute lined to prevent mechanical and acoustical resonance. Finished in satin aluminum. Attractive, Non-Rusting Aluminum Construction Ideal for Corridor Applications Where Surface Mounting Space is Limited Unidirectional Model 8" (203mm) Loudspeakers
Description
Atlas Sound Compact unidirectional aluminum baffle/enclosure with one-piece grille provides long lasting service indoors or out. Sturdy assembly features a spun .038 aluminum housing and mounts easily to walls, ceilings, or to 4" (102mm) octagon E.O. boxes (manufactured by others). The model 410-8 mounts a standard 8" (203mm) loudspeaker (will not work with 8W Transformers). Baffle interior is undercoated and patchjute lined to prevent mechanical and acoustical resonance. Finished in satin aluminum. Attractive, Non-Rusting Aluminum Construction Ideal for Corridor Applications Where Surface Mounting Space is Limited Unidirectional Model 8" (203mm) Loudspeakers

Suppliers

Company
Product
Description
Supplier Links
Compact Aluminum Baffle for Wall or Ceiling Use 8
Broomall, PA, USA
Compact Aluminum Baffle for Wall or Ceiling Use 8"
410-8
Compact Aluminum Baffle for Wall or Ceiling Use 8" 410-8
Atlas Sound Compact unidirectional aluminum baffle/enclosure with one-piece grille provides long lasting service indoors or out. Sturdy assembly features a spun .038 aluminum housing and mounts easily to walls, ceilings, or to 4" (102mm) octagon E.O. boxes (manufactured by others). The model 410-8 mounts a standard 8" (203mm) loudspeaker (will not work with 8W Transformers). Baffle interior is undercoated and patchjute lined to prevent mechanical and acoustical resonance. Finished in satin aluminum. Attractive, Non-Rusting Aluminum Construction Ideal for Corridor Applications Where Surface Mounting Space is Limited Unidirectional Model 8" (203mm) Loudspeakers

Atlas Sound

Compact unidirectional aluminum baffle/enclosure with one-piece grille provides long lasting service indoors or out. Sturdy assembly features a spun .038 aluminum housing and mounts easily to walls, ceilings, or to 4" (102mm) octagon E.O. boxes (manufactured by others). The model 410-8 mounts a standard 8" (203mm) loudspeaker (will not work with 8W Transformers). Baffle interior is undercoated and patchjute lined to prevent mechanical and acoustical resonance. Finished in satin aluminum.

  • Attractive, Non-Rusting Aluminum Construction
  • Ideal for Corridor Applications Where Surface Mounting Space is Limited
  • Unidirectional Model 8" (203mm) Loudspeakers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 410-8
Product Name Compact Aluminum Baffle for Wall or Ceiling Use 8"
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details