Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VIDEO DISPLAYS
VISUAL SOUND, INC.
400CXN -- 40" LCD MONITOR
Visual Sound, Inc.
40" LCD Monitor
400CXn
Description
Samsung Electronics America, Inc. 40" LCD Monitors
Description
Samsung Electronics America, Inc. 40" LCD Monitors
Suppliers
Company
Product
Description
Supplier Links
Visual Sound, Inc.
Broomall, PA, USA
40" LCD Monitor
400CXn
40" LCD Monitor
400CXn
Samsung Electronics America, Inc. 40" LCD Monitors
Samsung Electronics America, Inc.
40" LCD Monitors
Supplier's Site
Technical Specifications
Visual Sound, Inc.
Product Category
Video Displays
Product Number
400CXn
Product Name
40" LCD Monitor
Monitor Type
LCD Display
Unlock Full Specs
to access all available technical data
Similar Products
OnLogic Inc.
ST100 OnLogic Stainless Steel Industrial Display
ST100
Specs
Input Voltage Type
Uses DC Voltage
Input Voltage
12 volts
View Details
RS Components, Ltd.
LCD Colour Displays
803145
Specs
Monitor Type
LCD Display; LED Display
Color
Color
Input Types
SPI/QSPI
View Details
General Digital Corporation
15.0" Open Frame Sunlight Readable LCD Monitor Kit
90-400-105
Specs
Monitor Type
LCD Display
Features
Ruggidized Housing
Color
Color
View Details
Clinton Electronics Corporation
CE-VT288
Specs
Monitor Type
LCD Display
Color
Color
Input Types
VGA; BNC Input / Output
View Details