Visual Sound, Inc. Hi-mass heavy-duty portable desk stand with Active LED 40-117

Description
Astatic Commercial Audio Products Hi-mass heavy-duty portable desk stand Large tactile push switch LED Status indicator. Selectable Push-To-Talk or Push-To-Mute (-55dB). Direct input connection via top panel-mount 3-pin female XLR type connector. Special energy absorbing shock mount compounded on bottom. Includes 7 ft. Four-conductor two shielded cable terminating in 3-pin male XLR type connector. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector.
Description
Astatic Commercial Audio Products Hi-mass heavy-duty portable desk stand Large tactile push switch LED Status indicator. Selectable Push-To-Talk or Push-To-Mute (-55dB). Direct input connection via top panel-mount 3-pin female XLR type connector. Special energy absorbing shock mount compounded on bottom. Includes 7 ft. Four-conductor two shielded cable terminating in 3-pin male XLR type connector. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector.

Suppliers

Company
Product
Description
Supplier Links
Hi-mass heavy-duty portable desk stand with Active LED - 40-117 - Visual Sound, Inc.
Broomall, PA, USA
Hi-mass heavy-duty portable desk stand with Active LED
40-117
Hi-mass heavy-duty portable desk stand with Active LED 40-117
Astatic Commercial Audio Products Hi-mass heavy-duty portable desk stand Large tactile push switch LED Status indicator. Selectable Push-To-Talk or Push-To-Mute (-55dB). Direct input connection via top panel-mount 3-pin female XLR type connector. Special energy absorbing shock mount compounded on bottom. Includes 7 ft. Four-conductor two shielded cable terminating in 3-pin male XLR type connector. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector.

Astatic Commercial Audio Products

Hi-mass heavy-duty portable desk stand

Large tactile push switch LED Status indicator. Selectable Push-To-Talk or Push-To-Mute (-55dB). Direct input connection via top panel-mount 3-pin female XLR type connector. Special energy absorbing shock mount compounded on bottom. Includes 7 ft. Four-conductor two shielded cable terminating in 3-pin male XLR type connector. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 40-117
Product Name Hi-mass heavy-duty portable desk stand with Active LED
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details