Visual Sound, Inc. Black round base microphone desk stand 40-107

Description
Astatic Commercial Audio Products 5 in. diameter. 4lbs. Adjustable height from 9.5 in. to 14 in.
Description
Astatic Commercial Audio Products 5 in. diameter. 4lbs. Adjustable height from 9.5 in. to 14 in.

Suppliers

Company
Product
Description
Supplier Links
Black round base microphone desk stand - 40-107 - Visual Sound, Inc.
Broomall, PA, USA
Black round base microphone desk stand
40-107
Black round base microphone desk stand 40-107
Astatic Commercial Audio Products 5 in. diameter. 4lbs. Adjustable height from 9.5 in. to 14 in.

Astatic Commercial Audio Products

5 in. diameter. 4lbs. Adjustable height from 9.5 in. to 14 in.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 40-107
Product Name Black round base microphone desk stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Dynamic Vocal Microphone - OM11 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 18000 Hz
Sensitivity 2.3 mV/Pa (15858 mV/psi)
View Details