Visual Sound, Inc. 37" class (37.0" diagonal) LCD Commercial Widescreen Integrated HDTV with HD-PPV Capability 37LD650H

Description
LG Electronics, U.S.A LCD Commercial Widescreen Integrated HDTV with HD-PPV Capability Look to the 37LD325H HDTV to enhance the guestroom experience with Pro:Centric™ interactivity. Supporting Java and Flash applications, Pro:Centric extends programming boundaries for hotels including the ability to run highly customized applications or services such as an Electronic Program Guide. Other hospitality specific features include Integrated Pro:Idiom® DRM, b-LAN™ connectivity and MPEG-4 decoding for digital HD-PPV compatibility. Hoteliers can also benefit with eco-sustainable features such as EcoSmart™ Dynamic and Static Power Savings that work to consume less power and reduce energy costs per room. LG puts everything into consideration when providing in-room entertainment solutions for properties and their guests. HD VOD PPV Encryption Integrated Pro:Idiom® Pro:Centric® Lite Java/Flash EcoSmart™ Dynamic Power Savings Static Power Savings ENERGY STAR® 4.1 and RoHS Compliant Built-In Integrated b-LAN™ Ver. 6.3 up MPEG-4 H.264 Decoding Commerical Mode Set Up Menu - Installer Menu TVLINK-Protocol MPI Slot Native Display Resolution 1920 x 1080 Stand -Metal Neck/Stand Base Metal USB Cloning USB Media Host - JPEG & MP3 Splash Image - LOGO when booting Anti-Theft Warning Label Matte Black Finish 180° Detachable Swivel Stand 2 Year Limited Warranty Parts and Labor
Description
LG Electronics, U.S.A LCD Commercial Widescreen Integrated HDTV with HD-PPV Capability Look to the 37LD325H HDTV to enhance the guestroom experience with Pro:Centric™ interactivity. Supporting Java and Flash applications, Pro:Centric extends programming boundaries for hotels including the ability to run highly customized applications or services such as an Electronic Program Guide. Other hospitality specific features include Integrated Pro:Idiom® DRM, b-LAN™ connectivity and MPEG-4 decoding for digital HD-PPV compatibility. Hoteliers can also benefit with eco-sustainable features such as EcoSmart™ Dynamic and Static Power Savings that work to consume less power and reduce energy costs per room. LG puts everything into consideration when providing in-room entertainment solutions for properties and their guests. HD VOD PPV Encryption Integrated Pro:Idiom® Pro:Centric® Lite Java/Flash EcoSmart™ Dynamic Power Savings Static Power Savings ENERGY STAR® 4.1 and RoHS Compliant Built-In Integrated b-LAN™ Ver. 6.3 up MPEG-4 H.264 Decoding Commerical Mode Set Up Menu - Installer Menu TVLINK-Protocol MPI Slot Native Display Resolution 1920 x 1080 Stand -Metal Neck/Stand Base Metal USB Cloning USB Media Host - JPEG & MP3 Splash Image - LOGO when booting Anti-Theft Warning Label Matte Black Finish 180° Detachable Swivel Stand 2 Year Limited Warranty Parts and Labor

Suppliers

Company
Product
Description
Supplier Links
37
Broomall, PA, USA
37" class (37.0" diagonal) LCD Commercial Widescreen Integrated HDTV with HD-PPV Capability
37LD650H
37" class (37.0" diagonal) LCD Commercial Widescreen Integrated HDTV with HD-PPV Capability 37LD650H
LG Electronics, U.S.A LCD Commercial Widescreen Integrated HDTV with HD-PPV Capability Look to the 37LD325H HDTV to enhance the guestroom experience with Pro:Centric™ interactivity. Supporting Java and Flash applications, Pro:Centric extends programming boundaries for hotels including the ability to run highly customized applications or services such as an Electronic Program Guide. Other hospitality specific features include Integrated Pro:Idiom® DRM, b-LAN™ connectivity and MPEG-4 decoding for digital HD-PPV compatibility. Hoteliers can also benefit with eco-sustainable features such as EcoSmart™ Dynamic and Static Power Savings that work to consume less power and reduce energy costs per room. LG puts everything into consideration when providing in-room entertainment solutions for properties and their guests. HD VOD PPV Encryption Integrated Pro:Idiom® Pro:Centric® Lite Java/Flash EcoSmart™ Dynamic Power Savings Static Power Savings ENERGY STAR® 4.1 and RoHS Compliant Built-In Integrated b-LAN™ Ver. 6.3 up MPEG-4 H.264 Decoding Commerical Mode Set Up Menu - Installer Menu TVLINK-Protocol MPI Slot Native Display Resolution 1920 x 1080 Stand -Metal Neck/Stand Base Metal USB Cloning USB Media Host - JPEG & MP3 Splash Image - LOGO when booting Anti-Theft Warning Label Matte Black Finish 180° Detachable Swivel Stand 2 Year Limited Warranty Parts and Labor

LG Electronics, U.S.A

LCD Commercial Widescreen Integrated HDTV with HD-PPV Capability

Look to the 37LD325H HDTV to enhance the guestroom experience with Pro:Centric™ interactivity. Supporting Java and Flash applications, Pro:Centric extends programming boundaries for hotels including the ability to run highly customized applications or services such as an Electronic Program Guide. Other hospitality specific features include Integrated Pro:Idiom® DRM, b-LAN™ connectivity and MPEG-4 decoding for digital HD-PPV compatibility. Hoteliers can also benefit with eco-sustainable features such as EcoSmart™ Dynamic and Static Power Savings that work to consume less power and reduce energy costs per room. LG puts everything into consideration when providing in-room entertainment solutions for properties and their guests.

  • HD VOD PPV Encryption
  • Integrated Pro:Idiom®
  • Pro:Centric® Lite
  • Java/Flash
  • EcoSmart™
  • Dynamic Power Savings
  • Static Power Savings
  • ENERGY STAR® 4.1 and RoHS Compliant
  • Built-In Integrated b-LAN™ Ver. 6.3 up
  • MPEG-4 H.264 Decoding
  • Commerical Mode Set Up Menu - Installer Menu
  • TVLINK-Protocol
  • MPI Slot
  • Native Display Resolution
  • 1920 x 1080
  • Stand -Metal Neck/Stand Base Metal
  • USB Cloning
  • USB Media Host - JPEG & MP3
  • Splash Image - LOGO when booting
  • Anti-Theft Warning Label
  • Matte Black Finish
  • 180° Detachable Swivel Stand
  • 2 Year Limited Warranty
  • Parts and Labor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number 37LD650H
Product Name 37" class (37.0" diagonal) LCD Commercial Widescreen Integrated HDTV with HD-PPV Capability
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428536 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
19
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details