NEC Display Solutions 19" Color-Critical Desktop Monitor (white) LCD1990SXI

Description
The 19" NEC MultiSync LCD1990SXi delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that make this model one of the most intelligent, versatile LCDs to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions TileMatrix™ and TileComp™ technologies optimally display tiled images for video wall applications Quick release stand easily disengages from head for mounting applications GammaComp MD supported
Description
The 19" NEC MultiSync LCD1990SXi delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that make this model one of the most intelligent, versatile LCDs to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions TileMatrix™ and TileComp™ technologies optimally display tiled images for video wall applications Quick release stand easily disengages from head for mounting applications GammaComp MD supported

Suppliers

Company
Product
Description
Supplier Links
19
Itasca, IL, USA
19" Color-Critical Desktop Monitor (white)
LCD1990SXI
19" Color-Critical Desktop Monitor (white) LCD1990SXI
The 19" NEC MultiSync LCD1990SXi delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that make this model one of the most intelligent, versatile LCDs to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions TileMatrix™ and TileComp™ technologies optimally display tiled images for video wall applications Quick release stand easily disengages from head for mounting applications GammaComp MD supported

The 19" NEC MultiSync LCD1990SXi delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that make this model one of the most intelligent, versatile LCDs to date.

  • Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation
  • Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor
  • Integrated ergonomic handle allows for easy transport
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • TileMatrix™ and TileComp™ technologies optimally display tiled images for video wall applications
  • Quick release stand easily disengages from head for mounting applications
  • GammaComp MD supported
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number LCD1990SXI
Product Name 19" Color-Critical Desktop Monitor (white)
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809035 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
22
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details