Visual Sound, Inc. Screen Channel System with 90 x 40 Degree Flat-Front Bi-Radial Horn 3677

Description
JBL Professional Natural sound quality for music and dialog in small cinema applications with convenient all-in-one enclosure. The cinema loudspeakers are designed, developed, and manufactured to offer cinema products with deliver the maximum possible performance for minimal cost. JBL Professional has used the concept of "value engineering" as a guiding principle. Intended for use in smaller cinemas, 3000 series will provide many years of outstanding service for rooms with less than 200 seats. Low Frequency Transducer: One 380 mm (15 in) low frequency driver High Frequency Transducer: 25 mm (1 in) horn throat diameter, 44 mm (1.75 in) pure titanium diaphragm compression driver 90 degree x 40 degree Flat-Front Bi-Radial® horn Newly designed passive network with driver protection circuit All in one enclosure for simple installation Shallow profile cabinet minimizes behind-screen space requirements
Description
JBL Professional Natural sound quality for music and dialog in small cinema applications with convenient all-in-one enclosure. The cinema loudspeakers are designed, developed, and manufactured to offer cinema products with deliver the maximum possible performance for minimal cost. JBL Professional has used the concept of "value engineering" as a guiding principle. Intended for use in smaller cinemas, 3000 series will provide many years of outstanding service for rooms with less than 200 seats. Low Frequency Transducer: One 380 mm (15 in) low frequency driver High Frequency Transducer: 25 mm (1 in) horn throat diameter, 44 mm (1.75 in) pure titanium diaphragm compression driver 90 degree x 40 degree Flat-Front Bi-Radial® horn Newly designed passive network with driver protection circuit All in one enclosure for simple installation Shallow profile cabinet minimizes behind-screen space requirements

Suppliers

Company
Product
Description
Supplier Links
Screen Channel System with 90 x 40 Degree Flat-Front Bi-Radial Horn - 3677 - Visual Sound, Inc.
Broomall, PA, USA
Screen Channel System with 90 x 40 Degree Flat-Front Bi-Radial Horn
3677
Screen Channel System with 90 x 40 Degree Flat-Front Bi-Radial Horn 3677
JBL Professional Natural sound quality for music and dialog in small cinema applications with convenient all-in-one enclosure. The cinema loudspeakers are designed, developed, and manufactured to offer cinema products with deliver the maximum possible performance for minimal cost. JBL Professional has used the concept of "value engineering" as a guiding principle. Intended for use in smaller cinemas, 3000 series will provide many years of outstanding service for rooms with less than 200 seats. Low Frequency Transducer: One 380 mm (15 in) low frequency driver High Frequency Transducer: 25 mm (1 in) horn throat diameter, 44 mm (1.75 in) pure titanium diaphragm compression driver 90 degree x 40 degree Flat-Front Bi-Radial® horn Newly designed passive network with driver protection circuit All in one enclosure for simple installation Shallow profile cabinet minimizes behind-screen space requirements

JBL Professional

Natural sound quality for music and dialog in small cinema applications with convenient all-in-one enclosure. The cinema loudspeakers are designed, developed, and manufactured to offer cinema products with deliver the maximum possible performance for minimal cost. JBL Professional has used the concept of "value engineering" as a guiding principle. Intended for use in smaller cinemas, 3000 series will provide many years of outstanding service for rooms with less than 200 seats.

  • Low Frequency Transducer: One 380 mm (15 in) low frequency driver
  • High Frequency Transducer: 25 mm (1 in) horn throat diameter, 44 mm (1.75 in) pure titanium diaphragm compression driver
  • 90 degree x 40 degree Flat-Front Bi-Radial® horn
  • Newly designed passive network with driver protection circuit
  • All in one enclosure for simple installation
  • Shallow profile cabinet minimizes behind-screen space requirements
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 3677
Product Name Screen Channel System with 90 x 40 Degree Flat-Front Bi-Radial Horn
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7243112P - RS Components, Ltd.
Specs
SPL 98 dB
Nominal Power 1 watts
View Details
Speaker - A22S - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 85 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details