Visual Sound, Inc. 36" Multimedia Lectern 3636

Description
Sound-Craft Systems, Inc. 36" multimedia lectern with removable front access panel, keyboard drawer, Euro-hinged doors, and 6 outlet power strip. Available in carpet, wood veneer, or laminate finish. A wide variety of options and accessories are also available.
Description
Sound-Craft Systems, Inc. 36" multimedia lectern with removable front access panel, keyboard drawer, Euro-hinged doors, and 6 outlet power strip. Available in carpet, wood veneer, or laminate finish. A wide variety of options and accessories are also available.

Suppliers

Company
Product
Description
Supplier Links
36
Broomall, PA, USA
36" Multimedia Lectern
3636
36" Multimedia Lectern 3636
Sound-Craft Systems, Inc. 36" multimedia lectern with removable front access panel, keyboard drawer, Euro-hinged doors, and 6 outlet power strip. Available in carpet, wood veneer, or laminate finish. A wide variety of options and accessories are also available.

Sound-Craft Systems, Inc.

36" multimedia lectern with removable front access panel, keyboard drawer, Euro-hinged doors, and 6 outlet power strip. Available in carpet, wood veneer, or laminate finish. A wide variety of options and accessories are also available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 3636
Product Name 36" Multimedia Lectern
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 110 lbs (50 kg)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Ductless Class 1 Mail Handling Workstation - MailSafe™ AC648MS - AirClean Systems
Specs
Type Designed for Safely Handling and Opening Small Packages by Protecting the Operator from Exposure to Airborne Pathogens
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details