Visual Sound, Inc. Three-Way Tri-Amplified ScreenArray Cinema Loudspeaker System, 88 Pounds 3632T

Description
JBL Professional The 3632 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3632 is available for tri-amplified operation. The ScreenArray® systems feature true three-way design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The ScreenArray models are ideal for critical film sound reproduction in small to medium cinemas and studio production and post-production environments. Three-way ScreenArray® design for maximum output, optimal coverage, and minimum distortion Ship fully assembled Second Generation Optimized Aperture Waveguide technology for ultra-low distortion, and extremely uniform frequency response SSCTM Screen Spreading Compensation Focused Coverage Technology™ Flat-front waveguide design for easy baffle wall installation Shallow profile for minimum behind screen depth requirements
Description
JBL Professional The 3632 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3632 is available for tri-amplified operation. The ScreenArray® systems feature true three-way design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The ScreenArray models are ideal for critical film sound reproduction in small to medium cinemas and studio production and post-production environments. Three-way ScreenArray® design for maximum output, optimal coverage, and minimum distortion Ship fully assembled Second Generation Optimized Aperture Waveguide technology for ultra-low distortion, and extremely uniform frequency response SSCTM Screen Spreading Compensation Focused Coverage Technology™ Flat-front waveguide design for easy baffle wall installation Shallow profile for minimum behind screen depth requirements

Suppliers

Company
Product
Description
Supplier Links
Three-Way Tri-Amplified ScreenArray Cinema Loudspeaker System, 88 Pounds - 3632T - Visual Sound, Inc.
Broomall, PA, USA
Three-Way Tri-Amplified ScreenArray Cinema Loudspeaker System, 88 Pounds
3632T
Three-Way Tri-Amplified ScreenArray Cinema Loudspeaker System, 88 Pounds 3632T
JBL Professional The 3632 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3632 is available for tri-amplified operation. The ScreenArray® systems feature true three-way design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The ScreenArray models are ideal for critical film sound reproduction in small to medium cinemas and studio production and post-production environments. Three-way ScreenArray® design for maximum output, optimal coverage, and minimum distortion Ship fully assembled Second Generation Optimized Aperture Waveguide technology for ultra-low distortion, and extremely uniform frequency response SSCTM Screen Spreading Compensation Focused Coverage Technology™ Flat-front waveguide design for easy baffle wall installation Shallow profile for minimum behind screen depth requirements

JBL Professional

The 3632 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3632 is available for tri-amplified operation. The ScreenArray® systems feature true three-way design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The ScreenArray models are ideal for critical film sound reproduction in small to medium cinemas and studio production and post-production environments.

  • Three-way ScreenArray® design for maximum output, optimal coverage, and minimum distortion
  • Ship fully assembled
  • Second Generation Optimized Aperture Waveguide technology for ultra-low distortion, and extremely uniform frequency response
  • SSCTM Screen Spreading Compensation
  • Focused Coverage Technology™
  • Flat-front waveguide design for easy baffle wall installation
  • Shallow profile for minimum behind screen depth requirements
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 3632T
Product Name Three-Way Tri-Amplified ScreenArray Cinema Loudspeaker System, 88 Pounds
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 7675377P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.1000 watts
View Details
Speaker - JJN5FD-8B - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 6000 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details