Knowles Electronics, LLC. BK Series

Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions
Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions

Suppliers

Company
Product
Description
Supplier Links
BK Series -  - Knowles Electronics, LLC.
Itasca, IL, United States
BK Series
BK Series
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions

Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability.

Features

  • High sensitivity
  • Responses include standard and broader band
  • Low distortion
  • Self-shielded for low magnetic radiation
  • Wide range of port locations and impedances
  • 2 and 3 terminal versions
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name BK Series
Impedance 6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 7560136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details