Visual Sound, Inc. Two-Way ScreenArray Cinema Loudspeaker System 3622N

Description
JBL Professional The 3622N provides smooth and accurate reproduction of cinema soundtracks in a compact and very cost effective system. The system is comprised of two parts: the 3622-HF high-frequency pack and the 3639 low-frequency system. The 3622-HF high-frequency pack features the JBL 2418H-1, 44 mm (1.75 in) diaphragm compression driver, JBL 2374 ScreenArray horn and adjustable bracket. The ScreenArray horn features a patent pending design that compensates for high frequency spreading caused by perforated screens for greatly improved audience coverage. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come preassembled to reduce field assembly time thus reducing installation costs. The 3639 dual 380 mm (15 in) low-frequency system uses JBL low frequency transducer technology for outstanding performance benefits. The JBL M115-8A 380 mm (15 in) transducer, with its ribbon wire voice coil, delivers low distortion and high efficiency. The new Two-Way ScreenArray® Systems provide smooth and accurate reproduction of cinema soundtracks while being compact and very cost-effective. Measuring less than 18 inch deep, these speakers come fully assembled, making installation quick and easy. Fully passive two-way system Power Capacity: 400 W continuous IEC pink noise Sophisticated crossover network High quality in a compact and very cost effective system Smooth response, Controlled coverage
Description
JBL Professional The 3622N provides smooth and accurate reproduction of cinema soundtracks in a compact and very cost effective system. The system is comprised of two parts: the 3622-HF high-frequency pack and the 3639 low-frequency system. The 3622-HF high-frequency pack features the JBL 2418H-1, 44 mm (1.75 in) diaphragm compression driver, JBL 2374 ScreenArray horn and adjustable bracket. The ScreenArray horn features a patent pending design that compensates for high frequency spreading caused by perforated screens for greatly improved audience coverage. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come preassembled to reduce field assembly time thus reducing installation costs. The 3639 dual 380 mm (15 in) low-frequency system uses JBL low frequency transducer technology for outstanding performance benefits. The JBL M115-8A 380 mm (15 in) transducer, with its ribbon wire voice coil, delivers low distortion and high efficiency. The new Two-Way ScreenArray® Systems provide smooth and accurate reproduction of cinema soundtracks while being compact and very cost-effective. Measuring less than 18 inch deep, these speakers come fully assembled, making installation quick and easy. Fully passive two-way system Power Capacity: 400 W continuous IEC pink noise Sophisticated crossover network High quality in a compact and very cost effective system Smooth response, Controlled coverage

Suppliers

Company
Product
Description
Supplier Links
Two-Way ScreenArray Cinema Loudspeaker System - 3622N - Visual Sound, Inc.
Broomall, PA, USA
Two-Way ScreenArray Cinema Loudspeaker System
3622N
Two-Way ScreenArray Cinema Loudspeaker System 3622N
JBL Professional The 3622N provides smooth and accurate reproduction of cinema soundtracks in a compact and very cost effective system. The system is comprised of two parts: the 3622-HF high-frequency pack and the 3639 low-frequency system. The 3622-HF high-frequency pack features the JBL 2418H-1, 44 mm (1.75 in) diaphragm compression driver, JBL 2374 ScreenArray horn and adjustable bracket. The ScreenArray horn features a patent pending design that compensates for high frequency spreading caused by perforated screens for greatly improved audience coverage. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come preassembled to reduce field assembly time thus reducing installation costs. The 3639 dual 380 mm (15 in) low-frequency system uses JBL low frequency transducer technology for outstanding performance benefits. The JBL M115-8A 380 mm (15 in) transducer, with its ribbon wire voice coil, delivers low distortion and high efficiency. The new Two-Way ScreenArray® Systems provide smooth and accurate reproduction of cinema soundtracks while being compact and very cost-effective. Measuring less than 18 inch deep, these speakers come fully assembled, making installation quick and easy. Fully passive two-way system Power Capacity: 400 W continuous IEC pink noise Sophisticated crossover network High quality in a compact and very cost effective system Smooth response, Controlled coverage

JBL Professional

The 3622N provides smooth and accurate reproduction of cinema soundtracks in a compact and very cost effective system. The system is comprised of two parts: the 3622-HF high-frequency pack and the 3639 low-frequency system. The 3622-HF high-frequency pack features the JBL 2418H-1, 44 mm (1.75 in) diaphragm compression driver, JBL 2374 ScreenArray horn and adjustable bracket. The ScreenArray horn features a patent pending design that compensates for high frequency spreading caused by perforated screens for greatly improved audience coverage. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these components come preassembled to reduce field assembly time thus reducing installation costs. The 3639 dual 380 mm (15 in) low-frequency system uses JBL low frequency transducer technology for outstanding performance benefits. The JBL M115-8A 380 mm (15 in) transducer, with its ribbon wire voice coil, delivers low distortion and high efficiency. The new Two-Way ScreenArray® Systems provide smooth and accurate reproduction of cinema soundtracks while being compact and very cost-effective. Measuring less than 18 inch deep, these speakers come fully assembled, making installation quick and easy.

  • Fully passive two-way system
  • Power Capacity: 400 W continuous IEC pink noise
  • Sophisticated crossover network
  • High quality in a compact and very cost effective system
  • Smooth response, Controlled coverage
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 3622N
Product Name Two-Way ScreenArray Cinema Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1272-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.65 g (0.02 oz)
View Details
2 suppliers