Visual Sound, Inc. Vypyr™ Tube 120 Head 3600000

Description
Peavey Electronics Featuring 24 amp channel models -- both the clean and distorted channels of 12 popular amps for the first time anywhere -- plus 11 editable preamp "stomp box" effects and 11 editable post-amp "rack" e... Featuring 24 amp channel models -- both the clean and distorted channels of 12 popular amps for the first time anywhere -- plus 11 editable preamp "stomp box" effects and 11 editable post-amp "rack" effects with dual-parameter control. Players can use up to five effects simultaneously. When used with the optional Peavey Sanpera™ foot controller, the possibilities further expand from 12 in-amp presets to 400 programmable presets, with an on-board looper and more. The Vypyr® also acts as its own computer audio interface, with a built-in studio-quality USB 2.0 output on most models that is recognized by computers as an audio device. The entire six-model Vypyr® Series features the easy-to-use Peavey WYSIWYG (What You See Is What You Get) interface. - 1x12AX7 and 4x6L6GC tubes - 24 amp channel models - Clean and dirty channel models - 11 editable stompbox effects - 11 editable rack effects - 12 programmable presets - True 32-bit floating-point Sharc processor - 12 presets (400 with foot controller) - WYSIWYG interface - True analog distortion - 120 watts - Impedance selector - Two speaker output jacks - Tap tempo - Studio-quality headphone output - USB recording output - MP3/CD/Aux input - On-board chromatic tuner - Five simultaneous effects with optional Sanpera(tm) foot controller - Two parameter effect controls - Global reverb and delay - Weight Unpacked: 41.01 lb(18.6 kg) - Weight Packed: 45.41 lb(20.6 kg) - Width Packed: 15.75"(40.005 cm) - Height Packed: 31.75"(80.645 cm) - Depth Packed: 15"(38.1 cm)
Description
Peavey Electronics Featuring 24 amp channel models -- both the clean and distorted channels of 12 popular amps for the first time anywhere -- plus 11 editable preamp "stomp box" effects and 11 editable post-amp "rack" e... Featuring 24 amp channel models -- both the clean and distorted channels of 12 popular amps for the first time anywhere -- plus 11 editable preamp "stomp box" effects and 11 editable post-amp "rack" effects with dual-parameter control. Players can use up to five effects simultaneously. When used with the optional Peavey Sanpera™ foot controller, the possibilities further expand from 12 in-amp presets to 400 programmable presets, with an on-board looper and more. The Vypyr® also acts as its own computer audio interface, with a built-in studio-quality USB 2.0 output on most models that is recognized by computers as an audio device. The entire six-model Vypyr® Series features the easy-to-use Peavey WYSIWYG (What You See Is What You Get) interface. - 1x12AX7 and 4x6L6GC tubes - 24 amp channel models - Clean and dirty channel models - 11 editable stompbox effects - 11 editable rack effects - 12 programmable presets - True 32-bit floating-point Sharc processor - 12 presets (400 with foot controller) - WYSIWYG interface - True analog distortion - 120 watts - Impedance selector - Two speaker output jacks - Tap tempo - Studio-quality headphone output - USB recording output - MP3/CD/Aux input - On-board chromatic tuner - Five simultaneous effects with optional Sanpera(tm) foot controller - Two parameter effect controls - Global reverb and delay - Weight Unpacked: 41.01 lb(18.6 kg) - Weight Packed: 45.41 lb(20.6 kg) - Width Packed: 15.75"(40.005 cm) - Height Packed: 31.75"(80.645 cm) - Depth Packed: 15"(38.1 cm)

Suppliers

Company
Product
Description
Supplier Links
Vypyr™ Tube 120 Head - 3600000 - Visual Sound, Inc.
Broomall, PA, USA
Vypyr™ Tube 120 Head
3600000
Vypyr™ Tube 120 Head 3600000
Peavey Electronics Featuring 24 amp channel models -- both the clean and distorted channels of 12 popular amps for the first time anywhere -- plus 11 editable preamp "stomp box" effects and 11 editable post-amp "rack" e... Featuring 24 amp channel models -- both the clean and distorted channels of 12 popular amps for the first time anywhere -- plus 11 editable preamp "stomp box" effects and 11 editable post-amp "rack" effects with dual-parameter control. Players can use up to five effects simultaneously. When used with the optional Peavey Sanpera™ foot controller, the possibilities further expand from 12 in-amp presets to 400 programmable presets, with an on-board looper and more. The Vypyr® also acts as its own computer audio interface, with a built-in studio-quality USB 2.0 output on most models that is recognized by computers as an audio device. The entire six-model Vypyr® Series features the easy-to-use Peavey WYSIWYG (What You See Is What You Get) interface. - 1x12AX7 and 4x6L6GC tubes - 24 amp channel models - Clean and dirty channel models - 11 editable stompbox effects - 11 editable rack effects - 12 programmable presets - True 32-bit floating-point Sharc processor - 12 presets (400 with foot controller) - WYSIWYG interface - True analog distortion - 120 watts - Impedance selector - Two speaker output jacks - Tap tempo - Studio-quality headphone output - USB recording output - MP3/CD/Aux input - On-board chromatic tuner - Five simultaneous effects with optional Sanpera(tm) foot controller - Two parameter effect controls - Global reverb and delay - Weight Unpacked: 41.01 lb(18.6 kg) - Weight Packed: 45.41 lb(20.6 kg) - Width Packed: 15.75"(40.005 cm) - Height Packed: 31.75"(80.645 cm) - Depth Packed: 15"(38.1 cm)

Peavey Electronics

Featuring 24 amp channel models -- both the clean and distorted channels of 12 popular amps for the first time anywhere -- plus 11 editable preamp "stomp box" effects and 11 editable post-amp "rack" e...

Featuring 24 amp channel models -- both the clean and distorted channels of 12 popular amps for the first time anywhere -- plus 11 editable preamp "stomp box" effects and 11 editable post-amp "rack" effects with dual-parameter control. Players can use up to five effects simultaneously. When used with the optional Peavey Sanpera™ foot controller, the possibilities further expand from 12 in-amp presets to 400 programmable presets, with an on-board looper and more. The Vypyr® also acts as its own computer audio interface, with a built-in studio-quality USB 2.0 output on most models that is recognized by computers as an audio device. The entire six-model Vypyr® Series features the easy-to-use Peavey WYSIWYG (What You See Is What You Get) interface.

  • - 1x12AX7 and 4x6L6GC tubes
  • - 24 amp channel models
  • - Clean and dirty channel models
  • - 11 editable stompbox effects
  • - 11 editable rack effects
  • - 12 programmable presets
  • - True 32-bit floating-point Sharc processor
  • - 12 presets (400 with foot controller)
  • - WYSIWYG interface
  • - True analog distortion
  • - 120 watts
  • - Impedance selector
  • - Two speaker output jacks
  • - Tap tempo
  • - Studio-quality headphone output
  • - USB recording output
  • - MP3/CD/Aux input
  • - On-board chromatic tuner
  • - Five simultaneous effects with optional Sanpera(tm) foot controller
  • - Two parameter effect controls
  • - Global reverb and delay
  • - Weight Unpacked: 41.01 lb(18.6 kg)
  • - Weight Packed: 45.41 lb(20.6 kg)
  • - Width Packed: 15.75"(40.005 cm)
  • - Height Packed: 31.75"(80.645 cm)
  • - Depth Packed: 15"(38.1 cm)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 3600000
Product Name Vypyr™ Tube 120 Head
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
5-Channel Class D System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - XD700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details
Car Audio, Amplifier - GTA-RSL - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
View Details