Visual Sound, Inc. Wireless Microphone System 351 VR

Description
Nady Systems, Inc. - Pro Audio The Nady VR Series wireless microphone systems for camcorders vastly improves the soundtrack of home videos. The Nady VR Series is an accessory that no video enthusiast should be without. These wireless microphone systems for camcorders not only vastly improves the soundtrack of home videos, but it is convenient, easy to use, and remarkably affordable. *Ultra-compact receiver can be camera mounted or worn on the body (with attached clip). *Easy hook-up to camcorder with supplied connecting cable. *Powered by a 9V alkaline battery in a convenient "slide open" battery compartment. *LED lights indicate low battery and receiver signal. *Choice of 2 transmitters: WHT or WLT (see transmitters description below). *Detachable softwire antenna extends from top of the receiver (detachable Rubber Ducky antenna optional). *Convenient operation with Output Level and Mute Adjusts, separate 3.5 mm Audio Output and Monitor Headphone mini jacks, and Headphone Volume thumbwheel control with integrated unit OFF/ON switch.
Description
Nady Systems, Inc. - Pro Audio The Nady VR Series wireless microphone systems for camcorders vastly improves the soundtrack of home videos. The Nady VR Series is an accessory that no video enthusiast should be without. These wireless microphone systems for camcorders not only vastly improves the soundtrack of home videos, but it is convenient, easy to use, and remarkably affordable. *Ultra-compact receiver can be camera mounted or worn on the body (with attached clip). *Easy hook-up to camcorder with supplied connecting cable. *Powered by a 9V alkaline battery in a convenient "slide open" battery compartment. *LED lights indicate low battery and receiver signal. *Choice of 2 transmitters: WHT or WLT (see transmitters description below). *Detachable softwire antenna extends from top of the receiver (detachable Rubber Ducky antenna optional). *Convenient operation with Output Level and Mute Adjusts, separate 3.5 mm Audio Output and Monitor Headphone mini jacks, and Headphone Volume thumbwheel control with integrated unit OFF/ON switch.

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone System - 351 VR - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone System
351 VR
Wireless Microphone System 351 VR
Nady Systems, Inc. - Pro Audio The Nady VR Series wireless microphone systems for camcorders vastly improves the soundtrack of home videos. The Nady VR Series is an accessory that no video enthusiast should be without. These wireless microphone systems for camcorders not only vastly improves the soundtrack of home videos, but it is convenient, easy to use, and remarkably affordable. *Ultra-compact receiver can be camera mounted or worn on the body (with attached clip). *Easy hook-up to camcorder with supplied connecting cable. *Powered by a 9V alkaline battery in a convenient "slide open" battery compartment. *LED lights indicate low battery and receiver signal. *Choice of 2 transmitters: WHT or WLT (see transmitters description below). *Detachable softwire antenna extends from top of the receiver (detachable Rubber Ducky antenna optional). *Convenient operation with Output Level and Mute Adjusts, separate 3.5 mm Audio Output and Monitor Headphone mini jacks, and Headphone Volume thumbwheel control with integrated unit OFF/ON switch.

Nady Systems, Inc. - Pro Audio

The Nady VR Series wireless microphone systems for camcorders vastly improves the soundtrack of home videos.

The Nady VR Series is an accessory that no video enthusiast should be without. These wireless microphone systems for camcorders not only vastly improves the soundtrack of home videos, but it is convenient, easy to use, and remarkably affordable. *Ultra-compact receiver can be camera mounted or worn on the body (with attached clip). *Easy hook-up to camcorder with supplied connecting cable. *Powered by a 9V alkaline battery in a convenient "slide open" battery compartment. *LED lights indicate low battery and receiver signal. *Choice of 2 transmitters: WHT or WLT (see transmitters description below). *Detachable softwire antenna extends from top of the receiver (detachable Rubber Ducky antenna optional). *Convenient operation with Output Level and Mute Adjusts, separate 3.5 mm Audio Output and Monitor Headphone mini jacks, and Headphone Volume thumbwheel control with integrated unit OFF/ON switch.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 351 VR
Product Name Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers