Visual Sound, Inc. Windscreen for 635A 314E

Description
Electro-Voice Windscreen for 635A. Gray. Optional item.
Description
Electro-Voice Windscreen for 635A. Gray. Optional item.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Windscreen for 635A
314E
Windscreen for 635A 314E
Electro-Voice Windscreen for 635A. Gray. Optional item.

Electro-Voice

Windscreen for 635A. Gray. Optional item.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 314E
Product Name Windscreen for 635A
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details