27-9246 -- 75 OHM BNC TERMINATOR WITH CHAIN
Visual Sound, Inc.
75 ohm BNC Terminator with Chain
27-9246
Description
TecNec Distributing
Description
TecNec Distributing
Suppliers
75 ohm BNC Terminator with Chain
27-9246
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
27-9246 |
|
Product Name
|
75 ohm BNC Terminator with Chain |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers