Visual Sound, Inc. Attenuator-25W, 70V/25V, 1-gang Decora, White 25LVC-DW

Description
Lowell Manufacturing Company 25LVC-DW: 25W VC (1-gang, 3-dB step, Decora white) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company 25LVC-DW: 25W VC (1-gang, 3-dB step, Decora white) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-25W, 70V/25V, 1-gang Decora, White - 25LVC-DW - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-25W, 70V/25V, 1-gang Decora, White
25LVC-DW
Attenuator-25W, 70V/25V, 1-gang Decora, White 25LVC-DW
Lowell Manufacturing Company 25LVC-DW: 25W VC (1-gang, 3-dB step, Decora white) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

25LVC-DW: 25W VC (1-gang, 3-dB step, Decora white)
MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 25LVC-DW
Product Name Attenuator-25W, 70V/25V, 1-gang Decora, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176047 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3050 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
10th Anniversary Edition - W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils) - 13W7AE-D1.5 - JL Audio, Inc.
Specs
Nominal Power 1500 watts
Impedance 1.5 ohms
Size 13.50 inch (343 mm)
View Details