Visual Sound, Inc. Attenuator-25W, 70V/25V, 1-gang Stainless Steel/Decora, Black 25LVC-DSB

Description
Lowell Manufacturing Company 25LVC-DSB: 25W VC (1-gang, 3-dB step, Decora ss/black subplate) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company 25LVC-DSB: 25W VC (1-gang, 3-dB step, Decora ss/black subplate) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-25W, 70V/25V, 1-gang Stainless Steel/Decora, Black - 25LVC-DSB - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-25W, 70V/25V, 1-gang Stainless Steel/Decora, Black
25LVC-DSB
Attenuator-25W, 70V/25V, 1-gang Stainless Steel/Decora, Black 25LVC-DSB
Lowell Manufacturing Company 25LVC-DSB: 25W VC (1-gang, 3-dB step, Decora ss/black subplate) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

25LVC-DSB: 25W VC (1-gang, 3-dB step, Decora ss/black subplate)
MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 25LVC-DSB
Product Name Attenuator-25W, 70V/25V, 1-gang Stainless Steel/Decora, Black
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102750 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 260 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details