Visual Sound, Inc. Suspension Horn Mounting Bracket for 2350 and 2390 Horns 2510

Description
JBL Professional The 2500 Series Professional Mounting Brackets are designed to facilitate easy installations and quick adjustability in a variety of applications. This mounting bracket is designed for suspension applications. The JBL Model 2510 bracket is utilized for suspension of JBL 2390-Series (3-inch entrance) and 2350-Series (1½-inch entrance) horns and drivers. The 2510 "sandwiches" between the horn and driver, providing a pickup point. The bracket is constructed of 10-gauge steel and is powder coated black Multiple pickup points are provided, including a 3.75 inch slot that allows a degree of front/back alignment. Designed for the 2350 and 2390 Series horn with respective drivers Provides multiple "pick-up points" to aid in horn/driver suspension 10 gauge steel construction 3.75 inch slot allows a degree of front-to-back alignment
Description
JBL Professional The 2500 Series Professional Mounting Brackets are designed to facilitate easy installations and quick adjustability in a variety of applications. This mounting bracket is designed for suspension applications. The JBL Model 2510 bracket is utilized for suspension of JBL 2390-Series (3-inch entrance) and 2350-Series (1½-inch entrance) horns and drivers. The 2510 "sandwiches" between the horn and driver, providing a pickup point. The bracket is constructed of 10-gauge steel and is powder coated black Multiple pickup points are provided, including a 3.75 inch slot that allows a degree of front/back alignment. Designed for the 2350 and 2390 Series horn with respective drivers Provides multiple "pick-up points" to aid in horn/driver suspension 10 gauge steel construction 3.75 inch slot allows a degree of front-to-back alignment

Suppliers

Company
Product
Description
Supplier Links
Suspension Horn Mounting Bracket for 2350 and 2390 Horns - 2510 - Visual Sound, Inc.
Broomall, PA, USA
Suspension Horn Mounting Bracket for 2350 and 2390 Horns
2510
Suspension Horn Mounting Bracket for 2350 and 2390 Horns 2510
JBL Professional The 2500 Series Professional Mounting Brackets are designed to facilitate easy installations and quick adjustability in a variety of applications. This mounting bracket is designed for suspension applications. The JBL Model 2510 bracket is utilized for suspension of JBL 2390-Series (3-inch entrance) and 2350-Series (1½-inch entrance) horns and drivers. The 2510 "sandwiches" between the horn and driver, providing a pickup point. The bracket is constructed of 10-gauge steel and is powder coated black Multiple pickup points are provided, including a 3.75 inch slot that allows a degree of front/back alignment. Designed for the 2350 and 2390 Series horn with respective drivers Provides multiple "pick-up points" to aid in horn/driver suspension 10 gauge steel construction 3.75 inch slot allows a degree of front-to-back alignment

JBL Professional

The 2500 Series Professional Mounting Brackets are designed to facilitate easy installations and quick adjustability in a variety of applications. This mounting bracket is designed for suspension applications. The JBL Model 2510 bracket is utilized for suspension of JBL 2390-Series (3-inch entrance) and 2350-Series (1½-inch entrance) horns and drivers. The 2510 "sandwiches" between the horn and driver, providing a pickup point. The bracket is constructed of 10-gauge steel and is powder coated black Multiple pickup points are provided, including a 3.75 inch slot that allows a degree of front/back alignment.

  • Designed for the 2350 and 2390 Series horn with respective drivers
  • Provides multiple "pick-up points" to aid in horn/driver suspension
  • 10 gauge steel construction
  • 3.75 inch slot allows a degree of front-to-back alignment
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 2510
Product Name Suspension Horn Mounting Bracket for 2350 and 2390 Horns
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Miniature Speakers - 7243112 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details