Visual Sound, Inc. Adjustable-Position Horn Mounting Bracket for 2360A and 2365A Horns 2509A

Description
JBL Professional The 2500 Series Professional Mounting Brackets are designed to facilitate easy installations and quick adjustability in a variety of applications. This model is manufactured of rugged steel and finished in black matte. The JBL Model 2509A bracket is utilized to mount 2350-Series and 2380-Series horns and their appropriate drivers to the top of a JBL speaker cabinet. Warning: This bracket is not intented for suspension applications. The 2509A allows both vertical and horizontal swiveling as well as horn rotation around its axis to match virtually any aiming angle required. Designed for 2350 and 2380 Series horns with respective compression drivers 10 gauge steel construction Multiple slots allow for flexible horn aiming Includes SAE Grade 5 hardware for driver attachment and bracket installation
Description
JBL Professional The 2500 Series Professional Mounting Brackets are designed to facilitate easy installations and quick adjustability in a variety of applications. This model is manufactured of rugged steel and finished in black matte. The JBL Model 2509A bracket is utilized to mount 2350-Series and 2380-Series horns and their appropriate drivers to the top of a JBL speaker cabinet. Warning: This bracket is not intented for suspension applications. The 2509A allows both vertical and horizontal swiveling as well as horn rotation around its axis to match virtually any aiming angle required. Designed for 2350 and 2380 Series horns with respective compression drivers 10 gauge steel construction Multiple slots allow for flexible horn aiming Includes SAE Grade 5 hardware for driver attachment and bracket installation

Suppliers

Company
Product
Description
Supplier Links
Adjustable-Position Horn Mounting Bracket for 2360A and 2365A Horns - 2509A - Visual Sound, Inc.
Broomall, PA, USA
Adjustable-Position Horn Mounting Bracket for 2360A and 2365A Horns
2509A
Adjustable-Position Horn Mounting Bracket for 2360A and 2365A Horns 2509A
JBL Professional The 2500 Series Professional Mounting Brackets are designed to facilitate easy installations and quick adjustability in a variety of applications. This model is manufactured of rugged steel and finished in black matte. The JBL Model 2509A bracket is utilized to mount 2350-Series and 2380-Series horns and their appropriate drivers to the top of a JBL speaker cabinet. Warning: This bracket is not intented for suspension applications. The 2509A allows both vertical and horizontal swiveling as well as horn rotation around its axis to match virtually any aiming angle required. Designed for 2350 and 2380 Series horns with respective compression drivers 10 gauge steel construction Multiple slots allow for flexible horn aiming Includes SAE Grade 5 hardware for driver attachment and bracket installation

JBL Professional

The 2500 Series Professional Mounting Brackets are designed to facilitate easy installations and quick adjustability in a variety of applications. This model is manufactured of rugged steel and finished in black matte. The JBL Model 2509A bracket is utilized to mount 2350-Series and 2380-Series horns and their appropriate drivers to the top of a JBL speaker cabinet. Warning: This bracket is not intented for suspension applications. The 2509A allows both vertical and horizontal swiveling as well as horn rotation around its axis to match virtually any aiming angle required.

  • Designed for 2350 and 2380 Series horns with respective compression drivers
  • 10 gauge steel construction
  • Multiple slots allow for flexible horn aiming
  • Includes SAE Grade 5 hardware for driver attachment and bracket installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 2509A
Product Name Adjustable-Position Horn Mounting Bracket for 2360A and 2365A Horns
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 675 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details