Visual Sound, Inc. 24" LCD Monitor 2494SW

Description
Samsung Electronics America, Inc. Response time of 5 ms for seamless motion imaging With a response time of 5 ms, your monitor will perform even in the fastest moving scenes. This stunning, seamless motion imaging presents movies, games, and Internet streamed content with precision and without the motion judder, blurring, and ghosting that can occur on a slower monitor. Rich vivid images with dynamic color A world of rich, vivid images is delivered by the ultra-high dynamic contrast ratio of 50,000:1. Deeper, darker black colors and lighter, more radiant bright colors which results in images that are saturated with breathtaking natural beauty No distortion or letterboxing with 16:9 Widescreen With 16:9 aspect ratio monitors, you can watch full HD 1080p videos on your monitor free from distortion and letterboxing. Response time of 5 ms for seamless motion imaging Rich vivid images with dynamic color No distortion or letterboxing with 16:9 Widescreen View images distortion-free with Intelligent Image Size
Description
Samsung Electronics America, Inc. Response time of 5 ms for seamless motion imaging With a response time of 5 ms, your monitor will perform even in the fastest moving scenes. This stunning, seamless motion imaging presents movies, games, and Internet streamed content with precision and without the motion judder, blurring, and ghosting that can occur on a slower monitor. Rich vivid images with dynamic color A world of rich, vivid images is delivered by the ultra-high dynamic contrast ratio of 50,000:1. Deeper, darker black colors and lighter, more radiant bright colors which results in images that are saturated with breathtaking natural beauty No distortion or letterboxing with 16:9 Widescreen With 16:9 aspect ratio monitors, you can watch full HD 1080p videos on your monitor free from distortion and letterboxing. Response time of 5 ms for seamless motion imaging Rich vivid images with dynamic color No distortion or letterboxing with 16:9 Widescreen View images distortion-free with Intelligent Image Size

Suppliers

Company
Product
Description
Supplier Links
24
Broomall, PA, USA
24" LCD Monitor
2494SW
24" LCD Monitor 2494SW
Samsung Electronics America, Inc. Response time of 5 ms for seamless motion imaging With a response time of 5 ms, your monitor will perform even in the fastest moving scenes. This stunning, seamless motion imaging presents movies, games, and Internet streamed content with precision and without the motion judder, blurring, and ghosting that can occur on a slower monitor. Rich vivid images with dynamic color A world of rich, vivid images is delivered by the ultra-high dynamic contrast ratio of 50,000:1. Deeper, darker black colors and lighter, more radiant bright colors which results in images that are saturated with breathtaking natural beauty No distortion or letterboxing with 16:9 Widescreen With 16:9 aspect ratio monitors, you can watch full HD 1080p videos on your monitor free from distortion and letterboxing. Response time of 5 ms for seamless motion imaging Rich vivid images with dynamic color No distortion or letterboxing with 16:9 Widescreen View images distortion-free with Intelligent Image Size

Samsung Electronics America, Inc.

Response time of 5 ms for seamless motion imaging With a response time of 5 ms, your monitor will perform even in the fastest moving scenes. This stunning, seamless motion imaging presents movies, games, and Internet streamed content with precision and without the motion judder, blurring, and ghosting that can occur on a slower monitor. Rich vivid images with dynamic color A world of rich, vivid images is delivered by the ultra-high dynamic contrast ratio of 50,000:1. Deeper, darker black colors and lighter, more radiant bright colors which results in images that are saturated with breathtaking natural beauty No distortion or letterboxing with 16:9 Widescreen With 16:9 aspect ratio monitors, you can watch full HD 1080p videos on your monitor free from distortion and letterboxing.

  • Response time of 5 ms for seamless motion imaging
  • Rich vivid images with dynamic color
  • No distortion or letterboxing with 16:9 Widescreen
  • View images distortion-free with Intelligent Image Size
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number 2494SW
Product Name 24" LCD Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428530 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details