Visual Sound, Inc. 2 Inch High Frequency Compression Driver, 16 Ohms Impedance 2450J

Description
JBL Professional The 2450J features a Neodymium rare-earth magnet structure for high output, light weight, and compact size. The new magnet assembly provides the equivalent electromechanical conversion efficiency (B1 factor) at two-thirds the size and one-third the weight required by previous large-format compression driver designs. The newly-developed Coherent Wave phasing plug assembly consists of four die-cast annular aperture structures of constant path length to provide in-phase combining of diaphragm output at the driver's exit. This optimized configuration allows coherent summation of energy up to much higher frequencies than previous designs, with an attendant increase in perceived high-frequency clarity. 100 watts continuous program power handling when used above 500 Hz 150 watts continuous program power handling when used above 1 kHz 16 ohm impedance 500 Hz to 20 kHz response 111 dB sensitivity (1W/1m on 2380A horn) Coherent Wave™ phasing plug design for increased high-frequency output 100 mm (4 in) pure titanium diaphragm with radial-rib topology 100 mm (4 in) edgewound aluminum voice coil
Description
JBL Professional The 2450J features a Neodymium rare-earth magnet structure for high output, light weight, and compact size. The new magnet assembly provides the equivalent electromechanical conversion efficiency (B1 factor) at two-thirds the size and one-third the weight required by previous large-format compression driver designs. The newly-developed Coherent Wave phasing plug assembly consists of four die-cast annular aperture structures of constant path length to provide in-phase combining of diaphragm output at the driver's exit. This optimized configuration allows coherent summation of energy up to much higher frequencies than previous designs, with an attendant increase in perceived high-frequency clarity. 100 watts continuous program power handling when used above 500 Hz 150 watts continuous program power handling when used above 1 kHz 16 ohm impedance 500 Hz to 20 kHz response 111 dB sensitivity (1W/1m on 2380A horn) Coherent Wave™ phasing plug design for increased high-frequency output 100 mm (4 in) pure titanium diaphragm with radial-rib topology 100 mm (4 in) edgewound aluminum voice coil

Suppliers

Company
Product
Description
Supplier Links
2 Inch High Frequency Compression Driver, 16 Ohms Impedance - 2450J - Visual Sound, Inc.
Broomall, PA, USA
2 Inch High Frequency Compression Driver, 16 Ohms Impedance
2450J
2 Inch High Frequency Compression Driver, 16 Ohms Impedance 2450J
JBL Professional The 2450J features a Neodymium rare-earth magnet structure for high output, light weight, and compact size. The new magnet assembly provides the equivalent electromechanical conversion efficiency (B1 factor) at two-thirds the size and one-third the weight required by previous large-format compression driver designs. The newly-developed Coherent Wave phasing plug assembly consists of four die-cast annular aperture structures of constant path length to provide in-phase combining of diaphragm output at the driver's exit. This optimized configuration allows coherent summation of energy up to much higher frequencies than previous designs, with an attendant increase in perceived high-frequency clarity. 100 watts continuous program power handling when used above 500 Hz 150 watts continuous program power handling when used above 1 kHz 16 ohm impedance 500 Hz to 20 kHz response 111 dB sensitivity (1W/1m on 2380A horn) Coherent Wave™ phasing plug design for increased high-frequency output 100 mm (4 in) pure titanium diaphragm with radial-rib topology 100 mm (4 in) edgewound aluminum voice coil

JBL Professional

The 2450J features a Neodymium rare-earth magnet structure for high output, light weight, and compact size. The new magnet assembly provides the equivalent electromechanical conversion efficiency (B1 factor) at two-thirds the size and one-third the weight required by previous large-format compression driver designs. The newly-developed Coherent Wave phasing plug assembly consists of four die-cast annular aperture structures of constant path length to provide in-phase combining of diaphragm output at the driver's exit. This optimized configuration allows coherent summation of energy up to much higher frequencies than previous designs, with an attendant increase in perceived high-frequency clarity.

  • 100 watts continuous program power handling when used above 500 Hz
  • 150 watts continuous program power handling when used above 1 kHz
  • 16 ohm impedance
  • 500 Hz to 20 kHz response
  • 111 dB sensitivity (1W/1m on 2380A horn)
  • Coherent Wave™ phasing plug design for increased high-frequency output
  • 100 mm (4 in) pure titanium diaphragm with radial-rib topology
  • 100 mm (4 in) edgewound aluminum voice coil
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 2450J
Product Name 2 Inch High Frequency Compression Driver, 16 Ohms Impedance
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speakers - FSL-0818R01-08S-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 80 Hz
View Details