Visual Sound, Inc. 24" Business LCD Monitor 2443BWT-1

Description
Samsung Electronics America, Inc. This monitor sports a matte black finish and easy touch key functions. And its slim design leaves plenty of room on your desk for extra hardware and peripherals. Brilliant detail with 20,000:1 Ultra High Dynamic Contrast Ratio Every image is illuminated with a high dynamic contrast ratio of 20,000:1. Highlights are brighter and darker areas are richer, resulting in superior image quality. Ergonomic 4-way stand for comfortable viewing Optimize your viewing comfort with a stand that adjusts 4 ways: height, swivel, tilt, pivot. Sleek design with matte finish Brilliant detail with 20,000:1 HDRC Simple image adjustment with MagicTune™ Ergonomic 4-way stand for comfortable viewing
Description
Samsung Electronics America, Inc. This monitor sports a matte black finish and easy touch key functions. And its slim design leaves plenty of room on your desk for extra hardware and peripherals. Brilliant detail with 20,000:1 Ultra High Dynamic Contrast Ratio Every image is illuminated with a high dynamic contrast ratio of 20,000:1. Highlights are brighter and darker areas are richer, resulting in superior image quality. Ergonomic 4-way stand for comfortable viewing Optimize your viewing comfort with a stand that adjusts 4 ways: height, swivel, tilt, pivot. Sleek design with matte finish Brilliant detail with 20,000:1 HDRC Simple image adjustment with MagicTune™ Ergonomic 4-way stand for comfortable viewing

Suppliers

Company
Product
Description
Supplier Links
24
Broomall, PA, USA
24" Business LCD Monitor
2443BWT-1
24" Business LCD Monitor 2443BWT-1
Samsung Electronics America, Inc. This monitor sports a matte black finish and easy touch key functions. And its slim design leaves plenty of room on your desk for extra hardware and peripherals. Brilliant detail with 20,000:1 Ultra High Dynamic Contrast Ratio Every image is illuminated with a high dynamic contrast ratio of 20,000:1. Highlights are brighter and darker areas are richer, resulting in superior image quality. Ergonomic 4-way stand for comfortable viewing Optimize your viewing comfort with a stand that adjusts 4 ways: height, swivel, tilt, pivot. Sleek design with matte finish Brilliant detail with 20,000:1 HDRC Simple image adjustment with MagicTune™ Ergonomic 4-way stand for comfortable viewing

Samsung Electronics America, Inc.

This monitor sports a matte black finish and easy touch key functions. And its slim design leaves plenty of room on your desk for extra hardware and peripherals. Brilliant detail with 20,000:1 Ultra High Dynamic Contrast Ratio Every image is illuminated with a high dynamic contrast ratio of 20,000:1. Highlights are brighter and darker areas are richer, resulting in superior image quality. Ergonomic 4-way stand for comfortable viewing Optimize your viewing comfort with a stand that adjusts 4 ways: height, swivel, tilt, pivot.

  • Sleek design with matte finish
  • Brilliant detail with 20,000:1 HDRC
  • Simple image adjustment with MagicTune™
  • Ergonomic 4-way stand for comfortable viewing
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number 2443BWT-1
Product Name 24" Business LCD Monitor
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 285420 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Color Color
Diagonal Screen Size 15 inch (381 mm)
Number of Simultaneous Pictures Displayed 4 #
View Details