Visual Sound, Inc. 1 Inch High Frequency Compression Driver, 8 Ohms Impedance 2426H

Description
JBL Professional The 2426H features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns. The 2426H features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns, which incorporates JBL's titanium diamond diaphragm. This titanium diamond structure combines the ruggedness of phenolic and composite-type diaphragms with the outstanding frequency response of fragile aluminum and exotic metal diaphragms. The mathematically determined phasing plug consists of concentric exponential horns to minimize phase cancellations. Phasing plug, throat exit tube and diaphragm assemblies are identical to the previous model. Alternate 1 3/8 inch-18 screw mounting 70 watts continuous program power handling when used above 800 Hz 100 watts continuous program power handling when used above 1.2 kHz 800 Hz to 20 kHz response 8 ohm impedance 110 dB sensitivity (1W/1m on 2370A horn) 44 mm (1 3/4 in) pure titanium diaphragm Patented diamond pattern diaphragm suspension 44 mm (1 3/4 in) edgewound aluminum ribbon wire voice coil Copper-plated pole piece for reduced inductance and increased high-frequency output
Description
JBL Professional The 2426H features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns. The 2426H features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns, which incorporates JBL's titanium diamond diaphragm. This titanium diamond structure combines the ruggedness of phenolic and composite-type diaphragms with the outstanding frequency response of fragile aluminum and exotic metal diaphragms. The mathematically determined phasing plug consists of concentric exponential horns to minimize phase cancellations. Phasing plug, throat exit tube and diaphragm assemblies are identical to the previous model. Alternate 1 3/8 inch-18 screw mounting 70 watts continuous program power handling when used above 800 Hz 100 watts continuous program power handling when used above 1.2 kHz 800 Hz to 20 kHz response 8 ohm impedance 110 dB sensitivity (1W/1m on 2370A horn) 44 mm (1 3/4 in) pure titanium diaphragm Patented diamond pattern diaphragm suspension 44 mm (1 3/4 in) edgewound aluminum ribbon wire voice coil Copper-plated pole piece for reduced inductance and increased high-frequency output

Suppliers

Company
Product
Description
Supplier Links
1 Inch High Frequency Compression Driver, 8 Ohms Impedance - 2426H - Visual Sound, Inc.
Broomall, PA, USA
1 Inch High Frequency Compression Driver, 8 Ohms Impedance
2426H
1 Inch High Frequency Compression Driver, 8 Ohms Impedance 2426H
JBL Professional The 2426H features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns. The 2426H features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns, which incorporates JBL's titanium diamond diaphragm. This titanium diamond structure combines the ruggedness of phenolic and composite-type diaphragms with the outstanding frequency response of fragile aluminum and exotic metal diaphragms. The mathematically determined phasing plug consists of concentric exponential horns to minimize phase cancellations. Phasing plug, throat exit tube and diaphragm assemblies are identical to the previous model. Alternate 1 3/8 inch-18 screw mounting 70 watts continuous program power handling when used above 800 Hz 100 watts continuous program power handling when used above 1.2 kHz 800 Hz to 20 kHz response 8 ohm impedance 110 dB sensitivity (1W/1m on 2370A horn) 44 mm (1 3/4 in) pure titanium diaphragm Patented diamond pattern diaphragm suspension 44 mm (1 3/4 in) edgewound aluminum ribbon wire voice coil Copper-plated pole piece for reduced inductance and increased high-frequency output

JBL Professional

The 2426H features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns.

The 2426H features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns, which incorporates JBL's titanium diamond diaphragm. This titanium diamond structure combines the ruggedness of phenolic and composite-type diaphragms with the outstanding frequency response of fragile aluminum and exotic metal diaphragms. The mathematically determined phasing plug consists of concentric exponential horns to minimize phase cancellations. Phasing plug, throat exit tube and diaphragm assemblies are identical to the previous model.

  • Alternate 1 3/8 inch-18 screw mounting
  • 70 watts continuous program power handling when used above 800 Hz
  • 100 watts continuous program power handling when used above 1.2 kHz
  • 800 Hz to 20 kHz response
  • 8 ohm impedance
  • 110 dB sensitivity (1W/1m on 2370A horn)
  • 44 mm (1 3/4 in) pure titanium diaphragm
  • Patented diamond pattern diaphragm suspension
  • 44 mm (1 3/4 in) edgewound aluminum ribbon wire voice coil
  • Copper-plated pole piece for reduced inductance and increased high-frequency output
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 2426H
Product Name 1 Inch High Frequency Compression Driver, 8 Ohms Impedance
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 76 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details
Powered Subwoofer with 13.5-inch Subwoofer Driver, 2500 watts - f113-SATIN - JL Audio, Inc.
Specs
Features Case
Weight 58956.92 g (2080.00 oz)
Application Automotive
View Details