Visual Sound, Inc. 2 Inch Flat - Front Bi-Radial® Horn 2386A

Description
JBL Professional The Flat-Front Bi-Radial Horns are designed for flush cabinet mounting or compact cluster applications.The horns provide uniform on and off axis frequency response at the rated frequencies. The horn's small vertical mouth dimension (just slightly larger than the compression driver used to drive the horn) allows very compact single and multiple horn/driver systems to be put together. Should vertical pattern control be required below 2 kHz, two or more horns may be stacked vertically to restore full Bi-Radial™ performance.
Description
JBL Professional The Flat-Front Bi-Radial Horns are designed for flush cabinet mounting or compact cluster applications.The horns provide uniform on and off axis frequency response at the rated frequencies. The horn's small vertical mouth dimension (just slightly larger than the compression driver used to drive the horn) allows very compact single and multiple horn/driver systems to be put together. Should vertical pattern control be required below 2 kHz, two or more horns may be stacked vertically to restore full Bi-Radial™ performance.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2 Inch Flat - Front Bi-Radial® Horn
2386A
2 Inch Flat - Front Bi-Radial® Horn 2386A
JBL Professional The Flat-Front Bi-Radial Horns are designed for flush cabinet mounting or compact cluster applications.The horns provide uniform on and off axis frequency response at the rated frequencies. The horn's small vertical mouth dimension (just slightly larger than the compression driver used to drive the horn) allows very compact single and multiple horn/driver systems to be put together. Should vertical pattern control be required below 2 kHz, two or more horns may be stacked vertically to restore full Bi-Radial™ performance.

JBL Professional

The Flat-Front Bi-Radial Horns are designed for flush cabinet mounting or compact cluster applications.The horns provide uniform on and off axis frequency response at the rated frequencies.
The horn's small vertical mouth dimension (just slightly larger than the compression driver used to drive the horn) allows very compact single and multiple horn/driver systems to be put together. Should vertical pattern control be required below 2 kHz, two or more horns may be stacked vertically to restore full Bi-Radial™ performance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 2386A
Product Name 2 Inch Flat - Front Bi-Radial® Horn
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102762 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 3 watts
Impedance 4 ohms
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details