Visual Sound, Inc. 2 Inch Throat Small Format Flat-Front Bi-Radial Horn, 90 x 40 Degree Coverage 2380A

Description
JBL Professional Flat-Front Bi-Radial® horns are designed for flush cabinet mounting or compact cluster applications. With various coverage angles available, these horns provide uniform on and off axis frequency response from 400-500 Hz to beyond 16 kHz. The horns' small vertical mouth dimension (just slightly larger than the compression driver used to drive each horn) allows very compact single and multiple horn/driver systems to be put together. In addition, the exceptionally consistent horizontal dispersion eliminates the midrange narrowing and high frequency beaming problems typically associated with conventional horn designs. The need for horn overlapping is minimized and lobing and comb filter effects are virtually eliminated. Computer-aided design techniques were used to derive the horn contours in the horizontal and vertical planes. Utilizing sidewall contours based on a polynomial power series formula, the horn design yields smooth response, low distortion, and even coverage. This design avoids the performance disadvantages of horns that feature sharp flare transitions and flat sidewalls. The BiRadial® compound flare configuration provides constant coverage over defined, solid angles. To ensure light weight, superior strength, and freedom from resonances, the horn bell is constructed of molded structural foam. 90 degree x 40 degree nominal dispersion 49 mm (2 in) throat entry 112 dB sensitivity (1W/1m with 2446H driver) 500 Hz usable low frequency limit Uniform on- and off-axis frequency response Precise horizontal and vertical pattern control
Description
JBL Professional Flat-Front Bi-Radial® horns are designed for flush cabinet mounting or compact cluster applications. With various coverage angles available, these horns provide uniform on and off axis frequency response from 400-500 Hz to beyond 16 kHz. The horns' small vertical mouth dimension (just slightly larger than the compression driver used to drive each horn) allows very compact single and multiple horn/driver systems to be put together. In addition, the exceptionally consistent horizontal dispersion eliminates the midrange narrowing and high frequency beaming problems typically associated with conventional horn designs. The need for horn overlapping is minimized and lobing and comb filter effects are virtually eliminated. Computer-aided design techniques were used to derive the horn contours in the horizontal and vertical planes. Utilizing sidewall contours based on a polynomial power series formula, the horn design yields smooth response, low distortion, and even coverage. This design avoids the performance disadvantages of horns that feature sharp flare transitions and flat sidewalls. The BiRadial® compound flare configuration provides constant coverage over defined, solid angles. To ensure light weight, superior strength, and freedom from resonances, the horn bell is constructed of molded structural foam. 90 degree x 40 degree nominal dispersion 49 mm (2 in) throat entry 112 dB sensitivity (1W/1m with 2446H driver) 500 Hz usable low frequency limit Uniform on- and off-axis frequency response Precise horizontal and vertical pattern control

Suppliers

Company
Product
Description
Supplier Links
2 Inch Throat Small Format Flat-Front Bi-Radial Horn, 90 x 40 Degree Coverage - 2380A - Visual Sound, Inc.
Broomall, PA, USA
2 Inch Throat Small Format Flat-Front Bi-Radial Horn, 90 x 40 Degree Coverage
2380A
2 Inch Throat Small Format Flat-Front Bi-Radial Horn, 90 x 40 Degree Coverage 2380A
JBL Professional Flat-Front Bi-Radial® horns are designed for flush cabinet mounting or compact cluster applications. With various coverage angles available, these horns provide uniform on and off axis frequency response from 400-500 Hz to beyond 16 kHz. The horns' small vertical mouth dimension (just slightly larger than the compression driver used to drive each horn) allows very compact single and multiple horn/driver systems to be put together. In addition, the exceptionally consistent horizontal dispersion eliminates the midrange narrowing and high frequency beaming problems typically associated with conventional horn designs. The need for horn overlapping is minimized and lobing and comb filter effects are virtually eliminated. Computer-aided design techniques were used to derive the horn contours in the horizontal and vertical planes. Utilizing sidewall contours based on a polynomial power series formula, the horn design yields smooth response, low distortion, and even coverage. This design avoids the performance disadvantages of horns that feature sharp flare transitions and flat sidewalls. The BiRadial® compound flare configuration provides constant coverage over defined, solid angles. To ensure light weight, superior strength, and freedom from resonances, the horn bell is constructed of molded structural foam. 90 degree x 40 degree nominal dispersion 49 mm (2 in) throat entry 112 dB sensitivity (1W/1m with 2446H driver) 500 Hz usable low frequency limit Uniform on- and off-axis frequency response Precise horizontal and vertical pattern control

JBL Professional

Flat-Front Bi-Radial® horns are designed for flush cabinet mounting or compact cluster applications. With various coverage angles available, these horns provide uniform on and off axis frequency response from 400-500 Hz to beyond 16 kHz. The horns' small vertical mouth dimension (just slightly larger than the compression driver used to drive each horn) allows very compact single and multiple horn/driver systems to be put together. In addition, the exceptionally consistent horizontal dispersion eliminates the midrange narrowing and high frequency beaming problems typically associated with conventional horn designs. The need for horn overlapping is minimized and lobing and comb filter effects are virtually eliminated. Computer-aided design techniques were used to derive the horn contours in the horizontal and vertical planes. Utilizing sidewall contours based on a polynomial power series formula, the horn design yields smooth response, low distortion, and even coverage. This design avoids the performance disadvantages of horns that feature sharp flare transitions and flat sidewalls. The BiRadial® compound flare configuration provides constant coverage over defined, solid angles. To ensure light weight, superior strength, and freedom from resonances, the horn bell is constructed of molded structural foam.

  • 90 degree x 40 degree nominal dispersion
  • 49 mm (2 in) throat entry
  • 112 dB sensitivity (1W/1m with 2446H driver)
  • 500 Hz usable low frequency limit
  • Uniform on- and off-axis frequency response
  • Precise horizontal and vertical pattern control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 2380A
Product Name 2 Inch Throat Small Format Flat-Front Bi-Radial Horn, 90 x 40 Degree Coverage
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1248-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers