Visual Sound, Inc. 18 Inch Low Frequency Transducer 2241H

Description
JBL Professional The 2241H is ideally suited for use in touring and fixed sound applications where high SPL and deep bass response are required. Its low distortion and smooth frequency response make the 2241H suitable for critical monitoring applications as well. 600 W continuous pink noise power capacity 8 ohm impedance 100 mm (4 in) edgewound aluminum ribbon voice coil 30 Hz-3 kHz response 98 dB sensitivity, 1 W. 1 m (3.3 ft) SFG magnet structure with Vented Gap Cooling™ technology
Description
JBL Professional The 2241H is ideally suited for use in touring and fixed sound applications where high SPL and deep bass response are required. Its low distortion and smooth frequency response make the 2241H suitable for critical monitoring applications as well. 600 W continuous pink noise power capacity 8 ohm impedance 100 mm (4 in) edgewound aluminum ribbon voice coil 30 Hz-3 kHz response 98 dB sensitivity, 1 W. 1 m (3.3 ft) SFG magnet structure with Vented Gap Cooling™ technology

Suppliers

Company
Product
Description
Supplier Links
18 Inch Low Frequency Transducer - 2241H - Visual Sound, Inc.
Broomall, PA, USA
18 Inch Low Frequency Transducer
2241H
18 Inch Low Frequency Transducer 2241H
JBL Professional The 2241H is ideally suited for use in touring and fixed sound applications where high SPL and deep bass response are required. Its low distortion and smooth frequency response make the 2241H suitable for critical monitoring applications as well. 600 W continuous pink noise power capacity 8 ohm impedance 100 mm (4 in) edgewound aluminum ribbon voice coil 30 Hz-3 kHz response 98 dB sensitivity, 1 W. 1 m (3.3 ft) SFG magnet structure with Vented Gap Cooling™ technology

JBL Professional

The 2241H is ideally suited for use in touring and fixed sound applications where high SPL and deep bass response are required. Its low distortion and smooth frequency response make the 2241H suitable for critical monitoring applications as well.

  • 600 W continuous pink noise power capacity
  • 8 ohm impedance
  • 100 mm (4 in) edgewound aluminum ribbon voice coil
  • 30 Hz-3 kHz response
  • 98 dB sensitivity, 1 W. 1 m (3.3 ft)
  • SFG magnet structure with Vented Gap Cooling™ technology
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 2241H
Product Name 18 Inch Low Frequency Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526961 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 71 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
I SERIES Compact 600 Loudspeakers - IC6-1082 - Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details