Visual Sound, Inc. RF Resistant Continuously-variable Condenser Mini-Boundary Microphones Black 220VP

Description
Astatic Commercial Audio Products RF Resistant Cardioid Condenser Mini-Boundary Microphones The 220VP/220VPW is an inconspicuous, continuously-variabl e polar pattern, button-style, condenser boundary microphone designed for surface installation. Special attention has been given to design the 220VP to resist interference from cell phones, two-way communication, and other RF devices.
Description
Astatic Commercial Audio Products RF Resistant Cardioid Condenser Mini-Boundary Microphones The 220VP/220VPW is an inconspicuous, continuously-variabl e polar pattern, button-style, condenser boundary microphone designed for surface installation. Special attention has been given to design the 220VP to resist interference from cell phones, two-way communication, and other RF devices.

Suppliers

Company
Product
Description
Supplier Links
RF Resistant Continuously-variable Condenser Mini-Boundary Microphones Black - 220VP - Visual Sound, Inc.
Broomall, PA, USA
RF Resistant Continuously-variable Condenser Mini-Boundary Microphones Black
220VP
RF Resistant Continuously-variable Condenser Mini-Boundary Microphones Black 220VP
Astatic Commercial Audio Products RF Resistant Cardioid Condenser Mini-Boundary Microphones The 220VP/220VPW is an inconspicuous, continuously-variabl e polar pattern, button-style, condenser boundary microphone designed for surface installation. Special attention has been given to design the 220VP to resist interference from cell phones, two-way communication, and other RF devices.

Astatic Commercial Audio Products

RF Resistant Cardioid Condenser Mini-Boundary Microphones

The 220VP/220VPW is an inconspicuous, continuously-variable polar pattern, button-style, condenser boundary microphone designed for surface installation. Special attention has been given to design the 220VP to resist interference from cell phones, two-way communication, and other RF devices.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 220VP
Product Name RF Resistant Continuously-variable Condenser Mini-Boundary Microphones Black
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Commercial Audio Microphones - DIMIC1 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details