Visual Sound, Inc. Extended LF Neodymium Driver 21NLW9400

Description
Eighteen Sound - A Division of AEB SRL The 21NLW9400 is a 21" (540 mm) extended low frequency loudspeaker, designed for use as a subwoofer component in vented configuration. The loudspeaker design provides clean and undistorted LF reproduction at a very high SPL and enables the transducer to withstand high power levels without damage. For optimum results we recommend amplifiers able to deliver 2400 Watt program power. The high grade neodymium magnet assembly is able to resist to the most demanding environmental operative conditions. 21NLW9400 features include a unique Double Surround designed for control and support cone edge travel and resist against mechanical deformation in compact enclosure high pressure conditions. The whole suspension system offers extremely controlled transient response. The 100mm (4 in) copper round wire voice coil, based on Interleaved Sandwich Voice coil (ISV) technology, provides high levels of thermal stability and durability. The ISV technology achieves a balanced linear motor unit exerting an exceptionally high force factor. This is realised through a high strength fiberglas former with half the coil wound half on the outside and half on the inside and bonded together using unique high-temperature resin adhesives. 21NLW9400 is able to perform properly under inclement weather conditions: the exclusive cone treatment improves pulp strength and gives water repellent properties to both sides of the cone. In addition, the special treatment applied to top and back plates of the magnetic structure is far more resistant to the corrosive effects of salts and oxidization. 97,5 dB SPL 1W / 1m average sensitivity 100 mm (4 in) Interleaved Sandwich Voice coil (ISV) 2400 Watt program power handling High grade neodymium magnet assembly Double surround controls cone edge excursion Unlimited life lead wire construction Weather protected treated membrane and plates for outdoor usage Lightweight optimized construction Recommended for subwoofer usage in compact vented enclosures
Description
Eighteen Sound - A Division of AEB SRL The 21NLW9400 is a 21" (540 mm) extended low frequency loudspeaker, designed for use as a subwoofer component in vented configuration. The loudspeaker design provides clean and undistorted LF reproduction at a very high SPL and enables the transducer to withstand high power levels without damage. For optimum results we recommend amplifiers able to deliver 2400 Watt program power. The high grade neodymium magnet assembly is able to resist to the most demanding environmental operative conditions. 21NLW9400 features include a unique Double Surround designed for control and support cone edge travel and resist against mechanical deformation in compact enclosure high pressure conditions. The whole suspension system offers extremely controlled transient response. The 100mm (4 in) copper round wire voice coil, based on Interleaved Sandwich Voice coil (ISV) technology, provides high levels of thermal stability and durability. The ISV technology achieves a balanced linear motor unit exerting an exceptionally high force factor. This is realised through a high strength fiberglas former with half the coil wound half on the outside and half on the inside and bonded together using unique high-temperature resin adhesives. 21NLW9400 is able to perform properly under inclement weather conditions: the exclusive cone treatment improves pulp strength and gives water repellent properties to both sides of the cone. In addition, the special treatment applied to top and back plates of the magnetic structure is far more resistant to the corrosive effects of salts and oxidization. 97,5 dB SPL 1W / 1m average sensitivity 100 mm (4 in) Interleaved Sandwich Voice coil (ISV) 2400 Watt program power handling High grade neodymium magnet assembly Double surround controls cone edge excursion Unlimited life lead wire construction Weather protected treated membrane and plates for outdoor usage Lightweight optimized construction Recommended for subwoofer usage in compact vented enclosures

Suppliers

Company
Product
Description
Supplier Links
Extended LF Neodymium Driver - 21NLW9400 - Visual Sound, Inc.
Broomall, PA, USA
Extended LF Neodymium Driver
21NLW9400
Extended LF Neodymium Driver 21NLW9400
Eighteen Sound - A Division of AEB SRL The 21NLW9400 is a 21" (540 mm) extended low frequency loudspeaker, designed for use as a subwoofer component in vented configuration. The loudspeaker design provides clean and undistorted LF reproduction at a very high SPL and enables the transducer to withstand high power levels without damage. For optimum results we recommend amplifiers able to deliver 2400 Watt program power. The high grade neodymium magnet assembly is able to resist to the most demanding environmental operative conditions. 21NLW9400 features include a unique Double Surround designed for control and support cone edge travel and resist against mechanical deformation in compact enclosure high pressure conditions. The whole suspension system offers extremely controlled transient response. The 100mm (4 in) copper round wire voice coil, based on Interleaved Sandwich Voice coil (ISV) technology, provides high levels of thermal stability and durability. The ISV technology achieves a balanced linear motor unit exerting an exceptionally high force factor. This is realised through a high strength fiberglas former with half the coil wound half on the outside and half on the inside and bonded together using unique high-temperature resin adhesives. 21NLW9400 is able to perform properly under inclement weather conditions: the exclusive cone treatment improves pulp strength and gives water repellent properties to both sides of the cone. In addition, the special treatment applied to top and back plates of the magnetic structure is far more resistant to the corrosive effects of salts and oxidization. 97,5 dB SPL 1W / 1m average sensitivity 100 mm (4 in) Interleaved Sandwich Voice coil (ISV) 2400 Watt program power handling High grade neodymium magnet assembly Double surround controls cone edge excursion Unlimited life lead wire construction Weather protected treated membrane and plates for outdoor usage Lightweight optimized construction Recommended for subwoofer usage in compact vented enclosures

Eighteen Sound - A Division of AEB SRL

The 21NLW9400 is a 21" (540 mm) extended low frequency loudspeaker, designed for use as a subwoofer component in vented configuration. The loudspeaker design provides clean and undistorted LF reproduction at a very high SPL and enables the transducer to withstand high power levels without damage. For optimum results we recommend amplifiers able to deliver 2400 Watt program power. The high grade neodymium magnet assembly is able to resist to the most demanding environmental operative conditions. 21NLW9400 features include a unique Double Surround designed for control and support cone edge travel and resist against mechanical deformation in compact enclosure high pressure conditions. The whole suspension system offers extremely controlled transient response. The 100mm (4 in) copper round wire voice coil, based on Interleaved Sandwich Voice coil (ISV) technology, provides high levels of thermal stability and durability. The ISV technology achieves a balanced linear motor unit exerting an exceptionally high force factor. This is realised through a high strength fiberglas former with half the coil wound half on the outside and half on the inside and bonded together using unique high-temperature resin adhesives. 21NLW9400 is able to perform properly under inclement weather conditions: the exclusive cone treatment improves pulp strength and gives water repellent properties to both sides of the cone. In addition, the special treatment applied to top and back plates of the magnetic structure is far more resistant to the corrosive effects of salts and oxidization.

  • 97,5 dB SPL 1W / 1m average sensitivity
  • 100 mm (4 in) Interleaved Sandwich Voice coil (ISV)
  • 2400 Watt program power handling
  • High grade neodymium magnet assembly
  • Double surround controls cone edge excursion
  • Unlimited life lead wire construction
  • Weather protected treated membrane and plates for outdoor usage
  • Lightweight optimized construction
  • Recommended for subwoofer usage in compact vented enclosures
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 21NLW9400
Product Name Extended LF Neodymium Driver
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speakers - 4254504 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
 - TITAN SUB-A12 - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 500 watts
Impedance 4 ohms
Frequency Response 55 to 200 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details