Visual Sound, Inc. miniature-boundary microphone 210

Description
Astatic Commercial Audio Products The Astatic 210 is a miniature-boundary microphone designed for installation in security, ambient monitoring and observation applications. The output level is variable from -50dBv (3.2mV) to -10.5dBV(300mV) @ 1?Bar which is designed to interface with security cameras, digital video recorders and other observation and recording devices. Astatic's internal audio limiter circuitry tames high sound pressure levels and improves intelligibility by protecting the audio signal from distorting sensitive recording circuitry in cameras and digital recorders. The integrated volume control is located on the side of the microphone and is protected from tampering when the microphone is installed. The integrated 150Hz, 6dB/oct high-pass filter attenuates unwanted low frequency energy. 8 to18 VDC (70mA) is required to power the microphone (not supplied). The connection is made through a removable 3.5mm terminal block plug connector on the opposite end of the microphone. The connector accepts DC power and outputs an unbalanced, amplified signal
Description
Astatic Commercial Audio Products The Astatic 210 is a miniature-boundary microphone designed for installation in security, ambient monitoring and observation applications. The output level is variable from -50dBv (3.2mV) to -10.5dBV(300mV) @ 1?Bar which is designed to interface with security cameras, digital video recorders and other observation and recording devices. Astatic's internal audio limiter circuitry tames high sound pressure levels and improves intelligibility by protecting the audio signal from distorting sensitive recording circuitry in cameras and digital recorders. The integrated volume control is located on the side of the microphone and is protected from tampering when the microphone is installed. The integrated 150Hz, 6dB/oct high-pass filter attenuates unwanted low frequency energy. 8 to18 VDC (70mA) is required to power the microphone (not supplied). The connection is made through a removable 3.5mm terminal block plug connector on the opposite end of the microphone. The connector accepts DC power and outputs an unbalanced, amplified signal

Suppliers

Company
Product
Description
Supplier Links
miniature-boundary microphone - 210 - Visual Sound, Inc.
Broomall, PA, USA
miniature-boundary microphone
210
miniature-boundary microphone 210
Astatic Commercial Audio Products The Astatic 210 is a miniature-boundary microphone designed for installation in security, ambient monitoring and observation applications. The output level is variable from -50dBv (3.2mV) to -10.5dBV(300mV) @ 1?Bar which is designed to interface with security cameras, digital video recorders and other observation and recording devices. Astatic's internal audio limiter circuitry tames high sound pressure levels and improves intelligibility by protecting the audio signal from distorting sensitive recording circuitry in cameras and digital recorders. The integrated volume control is located on the side of the microphone and is protected from tampering when the microphone is installed. The integrated 150Hz, 6dB/oct high-pass filter attenuates unwanted low frequency energy. 8 to18 VDC (70mA) is required to power the microphone (not supplied). The connection is made through a removable 3.5mm terminal block plug connector on the opposite end of the microphone. The connector accepts DC power and outputs an unbalanced, amplified signal

Astatic Commercial Audio Products

The Astatic 210 is a miniature-boundary microphone designed for installation in security, ambient monitoring and observation applications. The output level is variable from -50dBv (3.2mV) to -10.5dBV(300mV) @ 1?Bar which is designed to interface with security cameras, digital video recorders and other observation and recording devices. Astatic's internal audio limiter circuitry tames high sound pressure levels and improves intelligibility by protecting the audio signal from distorting sensitive recording circuitry in cameras and digital recorders. The integrated volume control is located on the side of the microphone and is protected from tampering when the microphone is installed. The integrated 150Hz, 6dB/oct high-pass filter attenuates unwanted low frequency energy. 8 to18 VDC (70mA) is required to power the microphone (not supplied). The connection is made through a removable 3.5mm terminal block plug connector on the opposite end of the microphone. The connector accepts DC power and outputs an unbalanced, amplified signal

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 210
Product Name miniature-boundary microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details