Visual Sound, Inc. Patio Blaster - 200 Series Residential Speaker 202

Description
OWI, Inc. • Impedance: 8 Ohms. • 2-way and 3-way models. • 40W - 80W Power (202), 50W - 100W Power (203). • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 4" Polypropylene woofer, 2" tweeter, 1/2" super dome tweeter (203 only). • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.
Description
OWI, Inc. • Impedance: 8 Ohms. • 2-way and 3-way models. • 40W - 80W Power (202), 50W - 100W Power (203). • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 4" Polypropylene woofer, 2" tweeter, 1/2" super dome tweeter (203 only). • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Patio Blaster - 200 Series Residential Speaker
202
Patio Blaster - 200 Series Residential Speaker 202
OWI, Inc. • Impedance: 8 Ohms. • 2-way and 3-way models. • 40W - 80W Power (202), 50W - 100W Power (203). • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 4" Polypropylene woofer, 2" tweeter, 1/2" super dome tweeter (203 only). • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.

OWI, Inc.

• Impedance: 8 Ohms. • 2-way and 3-way models. • 40W - 80W Power (202), 50W - 100W Power (203). • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 4" Polypropylene woofer, 2" tweeter, 1/2" super dome tweeter (203 only). • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 202
Product Name Patio Blaster - 200 Series Residential Speaker
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details