Visual Sound, Inc. Attenuator-200W, 70V/25V, 1-gang Stainless Steel 200LVC

Description
Lowell Manufacturing Company 200LVC: 200W VC (2-gang, 3-dB step, stainless steel) MONO STANDARD (100/70/25V) 2-gang: mounts in 2-gang wall box with minimum depth of 2.125" (fits standard 2.5" EO box). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Stainless steel. 200W power rating. 2-gang stainless steel, black Decora® or rackmount styling Fits standard 2.5" D E.O. boxes May be used with RMP Series rack panels (order separately).
Description
Lowell Manufacturing Company 200LVC: 200W VC (2-gang, 3-dB step, stainless steel) MONO STANDARD (100/70/25V) 2-gang: mounts in 2-gang wall box with minimum depth of 2.125" (fits standard 2.5" EO box). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Stainless steel. 200W power rating. 2-gang stainless steel, black Decora® or rackmount styling Fits standard 2.5" D E.O. boxes May be used with RMP Series rack panels (order separately).

Suppliers

Company
Product
Description
Supplier Links
Attenuator-200W, 70V/25V, 1-gang Stainless Steel - 200LVC - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-200W, 70V/25V, 1-gang Stainless Steel
200LVC
Attenuator-200W, 70V/25V, 1-gang Stainless Steel 200LVC
Lowell Manufacturing Company 200LVC: 200W VC (2-gang, 3-dB step, stainless steel) MONO STANDARD (100/70/25V) 2-gang: mounts in 2-gang wall box with minimum depth of 2.125" (fits standard 2.5" EO box). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Stainless steel. 200W power rating. 2-gang stainless steel, black Decora® or rackmount styling Fits standard 2.5" D E.O. boxes May be used with RMP Series rack panels (order separately).

Lowell Manufacturing Company

200LVC: 200W VC (2-gang, 3-dB step, stainless steel)
MONO STANDARD (100/70/25V) 2-gang: mounts in 2-gang wall box with minimum depth of 2.125" (fits standard 2.5" EO box). Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Stainless steel.

  • 200W power rating.
  • 2-gang stainless steel, black Decora® or rackmount styling
  • Fits standard 2.5" D E.O. boxes
  • May be used with RMP Series rack panels (order separately).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 200LVC
Product Name Attenuator-200W, 70V/25V, 1-gang Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.03 inch (77 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details