Visual Sound, Inc. 8 Channel Remote Controlled Mic Preamp 188

Description
Aphex Systems, Ltd. The Aphex Model 188 houses eight high-quality mic preamps in a single 1U rackmountable chassis. Like the company's popular 1788A, all settings of the Model 188 may be remote controlled via Ethernet or MIDI, using Aphex' 1788A-RC hardware remote or the 1788SW control software (PC and Mac), or via Pro Tools®. The Model 188 has one analog output as well as two ADAT Optical outputs, each carrying eight channels of audio. The two outputs may be used for redundant operation, or to combine for higher sampling rates (SMUX). Unlike the 1788A, the Model 188 does not have the extensive onboard metering, nor does it include Aphex' exclusive MicLim™ technology which limits the signal at the mic input. However, the 188's 1U rackmount chassis makes it ideal for mobile systems with space limitations, and it consumes less power than the 1788A.
Description
Aphex Systems, Ltd. The Aphex Model 188 houses eight high-quality mic preamps in a single 1U rackmountable chassis. Like the company's popular 1788A, all settings of the Model 188 may be remote controlled via Ethernet or MIDI, using Aphex' 1788A-RC hardware remote or the 1788SW control software (PC and Mac), or via Pro Tools®. The Model 188 has one analog output as well as two ADAT Optical outputs, each carrying eight channels of audio. The two outputs may be used for redundant operation, or to combine for higher sampling rates (SMUX). Unlike the 1788A, the Model 188 does not have the extensive onboard metering, nor does it include Aphex' exclusive MicLim™ technology which limits the signal at the mic input. However, the 188's 1U rackmount chassis makes it ideal for mobile systems with space limitations, and it consumes less power than the 1788A.

Suppliers

Company
Product
Description
Supplier Links
8 Channel Remote Controlled Mic Preamp - 188 - Visual Sound, Inc.
Broomall, PA, USA
8 Channel Remote Controlled Mic Preamp
188
8 Channel Remote Controlled Mic Preamp 188
Aphex Systems, Ltd. The Aphex Model 188 houses eight high-quality mic preamps in a single 1U rackmountable chassis. Like the company's popular 1788A, all settings of the Model 188 may be remote controlled via Ethernet or MIDI, using Aphex' 1788A-RC hardware remote or the 1788SW control software (PC and Mac), or via Pro Tools®. The Model 188 has one analog output as well as two ADAT Optical outputs, each carrying eight channels of audio. The two outputs may be used for redundant operation, or to combine for higher sampling rates (SMUX). Unlike the 1788A, the Model 188 does not have the extensive onboard metering, nor does it include Aphex' exclusive MicLim™ technology which limits the signal at the mic input. However, the 188's 1U rackmount chassis makes it ideal for mobile systems with space limitations, and it consumes less power than the 1788A.

Aphex Systems, Ltd.

The Aphex Model 188 houses eight high-quality mic preamps in a single 1U rackmountable chassis. Like the company's popular 1788A, all settings of the Model 188 may be remote controlled via Ethernet or MIDI, using Aphex' 1788A-RC hardware remote or the 1788SW control software (PC and Mac), or via Pro Tools®.
The Model 188 has one analog output as well as two ADAT Optical outputs, each carrying eight channels of audio. The two outputs may be used for redundant operation, or to combine for higher sampling rates (SMUX).
Unlike the 1788A, the Model 188 does not have the extensive onboard metering, nor does it include Aphex' exclusive MicLim™ technology which limits the signal at the mic input. However, the 188's 1U rackmount chassis makes it ideal for mobile systems with space limitations, and it consumes less power than the 1788A.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 188
Product Name 8 Channel Remote Controlled Mic Preamp
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
6-Channel Class D Marine Full-Range Amplifier, 100 W x 6 @ 2 Ω / 75 W x 6 @ 4 Ω - 14.4V - M600/6 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details