Visual Sound, Inc. Commercial Sound Compression Driver 1828C/T

Description
Electro-Voice The 1828C/T is a 30-watt, heavy-duty, convertible driver designed for use with compound-diffraction horns. The 1828T and 1828C are heavy-duty convertible drivers for use in medium power public address installations. Designed for general public address applications Weather-resistant for outdoor or indoor use Dual, one-inch, screw-on exit Wide-frequency response Comes with threaded plug to convert to a conventional driver.
Description
Electro-Voice The 1828C/T is a 30-watt, heavy-duty, convertible driver designed for use with compound-diffraction horns. The 1828T and 1828C are heavy-duty convertible drivers for use in medium power public address installations. Designed for general public address applications Weather-resistant for outdoor or indoor use Dual, one-inch, screw-on exit Wide-frequency response Comes with threaded plug to convert to a conventional driver.

Suppliers

Company
Product
Description
Supplier Links
Commercial Sound Compression Driver - 1828C/T - Visual Sound, Inc.
Broomall, PA, USA
Commercial Sound Compression Driver
1828C/T
Commercial Sound Compression Driver 1828C/T
Electro-Voice The 1828C/T is a 30-watt, heavy-duty, convertible driver designed for use with compound-diffraction horns. The 1828T and 1828C are heavy-duty convertible drivers for use in medium power public address installations. Designed for general public address applications Weather-resistant for outdoor or indoor use Dual, one-inch, screw-on exit Wide-frequency response Comes with threaded plug to convert to a conventional driver.

Electro-Voice

The 1828C/T is a 30-watt, heavy-duty, convertible driver designed for use with compound-diffraction horns.

The 1828T and 1828C are heavy-duty convertible drivers for use in medium power public address installations.

  • Designed for general public address applications
  • Weather-resistant for outdoor or indoor use
  • Dual, one-inch, screw-on exit
  • Wide-frequency response
  • Comes with threaded plug to convert to a conventional driver.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 1828C/T
Product Name Commercial Sound Compression Driver
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speakers - 4538969 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Size 4.13 inch (105 mm)
View Details
CF-50 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details