Visual Sound, Inc. 18-Inch Low-Frequency Driver 1801-4 LT BW

Description
Peavey Electronics 18" Low-Frequency Driver
Description
Peavey Electronics 18" Low-Frequency Driver

Suppliers

Company
Product
Description
Supplier Links
18-Inch Low-Frequency Driver - 1801-4 LT BW - Visual Sound, Inc.
Broomall, PA, USA
18-Inch Low-Frequency Driver
1801-4 LT BW
18-Inch Low-Frequency Driver 1801-4 LT BW
Peavey Electronics 18" Low-Frequency Driver

Peavey Electronics

18" Low-Frequency Driver

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 1801-4 LT BW
Product Name 18-Inch Low-Frequency Driver
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 276775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
Speaker - DC22S - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - 423-1257-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.40 g (0.01 oz)
View Details
2 suppliers