Visual Sound, Inc. Remote Continuously-variable Pattern Condenser Hanging Microphone System 1600VP

Description
Astatic Commercial Audio Products Continuously-variabl e Pattern Condenser Hanging Microphone System with Remote polar Control and Exclusive Anti-rotational Positioning Mount The 1600VP is a continuously-variabl e pattern condenser hanging microphone system with remote polar control and anti-rotational positioning mount. The variable polar pattern with remote control allows the user to precisely adjust the shape of the pick-up pattern for best performance from a remote location. Utilizing a two-conductor shielded cable (max length 2,000 feet) between the microphone head and the pattern control box, the user can adjust the polar pattern in real time without changing capsules, microphone positions, or inducing noise in the audio chain.
Description
Astatic Commercial Audio Products Continuously-variabl e Pattern Condenser Hanging Microphone System with Remote polar Control and Exclusive Anti-rotational Positioning Mount The 1600VP is a continuously-variabl e pattern condenser hanging microphone system with remote polar control and anti-rotational positioning mount. The variable polar pattern with remote control allows the user to precisely adjust the shape of the pick-up pattern for best performance from a remote location. Utilizing a two-conductor shielded cable (max length 2,000 feet) between the microphone head and the pattern control box, the user can adjust the polar pattern in real time without changing capsules, microphone positions, or inducing noise in the audio chain.

Suppliers

Company
Product
Description
Supplier Links
Remote Continuously-variable Pattern Condenser Hanging Microphone System - 1600VP - Visual Sound, Inc.
Broomall, PA, USA
Remote Continuously-variable Pattern Condenser Hanging Microphone System
1600VP
Remote Continuously-variable Pattern Condenser Hanging Microphone System 1600VP
Astatic Commercial Audio Products Continuously-variabl e Pattern Condenser Hanging Microphone System with Remote polar Control and Exclusive Anti-rotational Positioning Mount The 1600VP is a continuously-variabl e pattern condenser hanging microphone system with remote polar control and anti-rotational positioning mount. The variable polar pattern with remote control allows the user to precisely adjust the shape of the pick-up pattern for best performance from a remote location. Utilizing a two-conductor shielded cable (max length 2,000 feet) between the microphone head and the pattern control box, the user can adjust the polar pattern in real time without changing capsules, microphone positions, or inducing noise in the audio chain.

Astatic Commercial Audio Products

Continuously-variable Pattern Condenser Hanging Microphone System with Remote polar Control and Exclusive Anti-rotational Positioning Mount

The 1600VP is a continuously-variable pattern condenser hanging microphone system with remote polar control and anti-rotational positioning mount. The variable polar pattern with remote control allows the user to precisely adjust the shape of the pick-up pattern for best performance from a remote location. Utilizing a two-conductor shielded cable (max length 2,000 feet) between the microphone head and the pattern control box, the user can adjust the polar pattern in real time without changing capsules, microphone positions, or inducing noise in the audio chain.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 1600VP
Product Name Remote Continuously-variable Pattern Condenser Hanging Microphone System
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details