Visual Sound, Inc. 8 Ohm Low Frequency Driver for 15 Inch Speakers, 1400 Watt, 97.9 dB 1505-8 DT BW

Description
Peavey Electronics The 1505-8 DT BW is an 8-ohm low frequency driver for 15 inch speakers. Impedance: 8 Ohms Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 97.9 dB / 1 W 1 m Usable freq. range: 40 Hz ~ 2 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Description
Peavey Electronics The 1505-8 DT BW is an 8-ohm low frequency driver for 15 inch speakers. Impedance: 8 Ohms Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 97.9 dB / 1 W 1 m Usable freq. range: 40 Hz ~ 2 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Ohm Low Frequency Driver for 15 Inch Speakers, 1400 Watt, 97.9 dB
1505-8 DT BW
8 Ohm Low Frequency Driver for 15 Inch Speakers, 1400 Watt, 97.9 dB 1505-8 DT BW
Peavey Electronics The 1505-8 DT BW is an 8-ohm low frequency driver for 15 inch speakers. Impedance: 8 Ohms Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 97.9 dB / 1 W 1 m Usable freq. range: 40 Hz ~ 2 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Peavey Electronics

The 1505-8 DT BW is an 8-ohm low frequency driver for 15 inch speakers.

  • Impedance: 8 Ohms
  • Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous
  • Sensitivity: 97.9 dB / 1 W 1 m
  • Usable freq. range: 40 Hz ~ 2 kHz
  • Cone: Kevlar® impregnated cellulose
  • Voice coil diameter: 4.0 inch / 100 mm
  • Voice coil material: Aluminum ribbon wire, Polyimide-impregnated fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 1505-8 DT BW
Product Name 8 Ohm Low Frequency Driver for 15 Inch Speakers, 1400 Watt, 97.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details