Visual Sound, Inc. 8 Ohm Low Frequency Driver for 15 Inch Speakers, 1400 Watt, 98.9 dB 1502-8 DT BW

Description
Peavey Electronics The 1502-8 DT BW is an 8-ohm low frequency driver for 15 inch speakers. Impedance: 8 OhmsPower capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 98.9 dB / 1 W 1 m Usable freq. range: 40 Hz ~ 2 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Description
Peavey Electronics The 1502-8 DT BW is an 8-ohm low frequency driver for 15 inch speakers. Impedance: 8 OhmsPower capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 98.9 dB / 1 W 1 m Usable freq. range: 40 Hz ~ 2 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Ohm Low Frequency Driver for 15 Inch Speakers, 1400 Watt, 98.9 dB
1502-8 DT BW
8 Ohm Low Frequency Driver for 15 Inch Speakers, 1400 Watt, 98.9 dB 1502-8 DT BW
Peavey Electronics The 1502-8 DT BW is an 8-ohm low frequency driver for 15 inch speakers. Impedance: 8 OhmsPower capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 98.9 dB / 1 W 1 m Usable freq. range: 40 Hz ~ 2 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Peavey Electronics

The 1502-8 DT BW is an 8-ohm low frequency driver for 15 inch speakers.

  • Impedance: 8 OhmsPower capacity: 1400 W Peak, 700 W Program, 350 W Continuous
  • Sensitivity: 98.9 dB / 1 W 1 m
  • Usable freq. range: 40 Hz ~ 2 kHz
  • Cone: Kevlar® impregnated cellulose
  • Voice coil diameter: 4.0 inch / 100 mm
  • Voice coil material: Aluminum ribbon wire, Polyimide-impregnated fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 1502-8 DT BW
Product Name 8 Ohm Low Frequency Driver for 15 Inch Speakers, 1400 Watt, 98.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speaker - LC8CD-8A - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2400 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details