Visual Sound, Inc. Case w/Foam 1500

Description
Pelican Products, Inc. Made of Copolymer Water-tight, dust-proof, dent-proof and ligh-tweight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for quick and clean custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fixed handle Integral personalized nameplate
Description
Pelican Products, Inc. Made of Copolymer Water-tight, dust-proof, dent-proof and ligh-tweight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for quick and clean custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fixed handle Integral personalized nameplate

Suppliers

Company
Product
Description
Supplier Links
Case w/Foam - 1500 - Visual Sound, Inc.
Broomall, PA, USA
Case w/Foam
1500
Case w/Foam 1500
Pelican Products, Inc. Made of Copolymer Water-tight, dust-proof, dent-proof and ligh-tweight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for quick and clean custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fixed handle Integral personalized nameplate

Pelican Products, Inc.

  • Made of Copolymer
  • Water-tight, dust-proof, dent-proof and ligh-tweight
  • O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals
  • Exclusive pressure purge valve compensates for changes in temperature and altitude
  • Heavy-duty positive locking molded latches won't break or open accidentally in use
  • Multiple layers of industrial-grade photographic foam secure and cushion equipment
  • The "Pick 'N Pluck™" center foam section is prescored for quick and clean custom fit
  • Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids
  • Fixed handle
  • Integral personalized nameplate
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number 1500
Product Name Case w/Foam
Height 18.5 inch (470 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details