15 INCH GRILLE KIT -- 15 INCH GRILLE KIT
Visual Sound, Inc.
15 Inch Grille Kit
15 Inch Grille Kit
Description
Peavey Electronics
15 Inch Grille Kit
Description
Peavey Electronics
15 Inch Grille Kit
Suppliers
Peavey Electronics
15 Inch Grille Kit
Peavey Electronics
15 Inch Grille Kit
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
15 Inch Grille Kit |
|
Product Name
|
15 Inch Grille Kit |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
116 dB
Weight
6400.00 g (225.79 oz)
Application
Loudspeaker
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
38 watts
Impedance
8 ohms
Frequency Response
100 to 18000 Hz
View Details
Knowles Electronics, LLC.
Impedance
630 ohms
Sensitivity
95.5 dB
Size
0.20 inch (5 mm)
View Details